EN
  • EN
  • DE

ADL5920ACPZ

Part No ADL5920ACPZ
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description DIRECTIONAL BRIDGE W/ INTEG. RMS / RF IC Power Detector General Purpose 9kHz ~ 7GHz 4.9V ~ 5.1V Supply 32-LFCSP-WQ (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless>RF Misc ICs and Modules
Mfr Analog Devices Inc.
Series -
Package Tray
Function Power Detector
Frequency 9kHz ~ 7GHz
RF Type General Purpose
Secondary Attributes 4.9V ~ 5.1V Supply
Mounting Type Surface Mount
Package / Case 32-WFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP-WQ (5x5)
Base Product Number ADL5920
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 1 pcs
Win Source Part Number 1381348-ADL5920ACPZ
Ultra Librarian 3D Model Ultra Librarian ADL5920ACPZ CAD Model

Description

ADL5920ACPZ - RF Detector from Analog Devices Inc.

The ADL5920ACPZ is a state-of-the-art RF (radio frequency) detector component manufactured by Analog Devices Inc., one of the leading companies in precision signal processing technology. This advanced device is designed to offer both forward and reverse RMS power detection in a single package, making it an ideal solution for various RF applications including power monitoring and control in radio transmitters, communication systems, and radar platforms.

With its wide frequency range from 9 kHz to 7 GHz, the ADL5920 is highly versatile and can be used across a broad spectrum of RF and microwave applications. This frequency coverage ensures that the device is suitable for not only traditional RF bands but also for emerging high-frequency technologies.

The ADL5920ACPZ provides accurate RMS power measurements over a wide dynamic range of 50 dB, which allows for precise power detection from low-level signals to high-power transmissions. This is critical for ensuring optimal performance in systems where power levels need to be closely monitored and controlled.

One of the key features of the ADL5920 is its temperature stability. The device maintains consistent performance across a temperature range of -40°C to +85°C, ensuring reliability in varying environmental conditions. This robustness makes it suitable for deployment in both indoor and outdoor settings, where temperature fluctuations are common.

The compact size of the ADL5920ACPZ, housed in a 4 mm × 4 mm, 24-lead LFCSP (lead frame chip scale package), allows for easy integration into space-constrained designs without sacrificing performance. Its low power consumption also makes it a favorable choice for portable and battery-powered applications.

For ease of use, the ADL5920 comes with an integrated directional bridge, eliminating the need for external directional couplers. This integration simplifies the design process and reduces the overall system cost and complexity. Additionally, the device features a single-supply operation from 5 V, which is convenient for standardized systems.

In summary, the ADL5920ACPZ from Analog Devices Inc. is a highly reliable and versatile RF detector that offers accurate power measurements across a wide frequency and dynamic range. Its robust design and integrated features make it a top choice for engineers and designers working on advanced RF and microwave systems.

You May Also Be Interested in

MACOM Technology Solutions
MODULE,SWITCH LNA,4.4 - 5 GHZ,1K
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
WAFFLE PACK 100 PCE,QUAD FET &PI
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
5G DUAL CH SWITCH & LNA MODULE,
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,1-6 GHZ,3MMQFN
Need more? Email Us
MACOM Technology Solutions
TRIPLEXER FILTER MOCA
Need more? Email Us
MACOM Technology Solutions
PHASE DETECTOR,EPOXY ENCAP.,CS12
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to €2.2079
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.7082
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to €9.2624
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €29.0794
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3081
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €2.9931
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.2614
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €0.8773
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.3636
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0646
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to €11.7950
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €4.0927
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €8.6161
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to €17.5313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.7269

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ €71.6524 €71.6524
2+ €58.7917 €117.5835
3+ €56.9544 €170.8633
4+ €55.1172 €220.4688
5+ €53.2800 €266.3999
6+ €47.7683 €286.6098
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,732 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess