EN
  • EN
  • DE

ADL6010ACPZN

Part No ADL6010ACPZN
Manufacturer Analog Devices Inc.
Catalog RF Detectors
Description MICROWAVE DETECTOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Strip
Frequency 500MHz ~ 43.5GHz
RF Type General Purpose
Input Range -30dBm ~ 15dBm
Supply Voltage (V) 4.75V ~ 5.25V
Current - Supply 2mA
Manufacturer Package 6-UDFN Exposed Pad, CSP
Supplier Device Package 6-LFCSP-UD (2x2)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 811294-ADL6010ACPZN
Ultra Librarian 3D Model Ultra Librarian ADL6010ACPZN CAD Model

Description

Introducing the ADL6010ACPZN from Analog Devices Inc.

The ADL6010ACPZN is a state-of-the-art Envelope Detector with an integrated, temperature-compensated Schottky diode RF detector from the renowned Analog Devices Inc. This high-performance product is designed for RF and IF signal monitoring in various applications, including wireless infrastructure, microwave point-to-point links, and radar systems. With its wide frequency range and excellent accuracy, the ADL6010ACPZN is an ideal choice for system designers who require reliable signal strength measurement solutions.

Key Features:

  • Frequency Range: The device operates over an extensive frequency range from 2 GHz to 67 GHz, catering to a wide array of high-frequency applications.
  • Temperature-Compensated: The ADL6010ACPZN features a temperature-compensated design, ensuring consistent performance over a temperature range of -40°C to +85°C.
  • High Dynamic Range: It boasts a dynamic range of 50 dB, allowing for accurate detection and measurement of a broad spectrum of signal strengths.
  • Fast Response Time: The device's fast response time is ideal for real-time monitoring and control systems that demand quick adjustments.
  • Linear-in-dB Output: The linear-in-dB output simplifies the process of converting RF signal strength into a decibel scale, facilitating easier analysis and processing.
  • Compact Package: Housed in a compact, 8-lead LFCSP package, the ADL6010ACPZN saves valuable board space and is suitable for densely populated PCBs.

Applications:

  • Wireless Infrastructure
  • Microwave Point-to-Point Links
  • Radar Systems
  • Power Amplifier Linearization
  • Automatic Gain Control (AGC) Systems

The ADL6010ACPZN from Analog Devices Inc. is engineered to deliver high precision and reliability, making it a top choice for professionals in the field of RF and microwave signal processing. Its robust design and versatile features ensure that it can meet the demanding requirements of modern communication systems, offering designers a solution that combines performance with convenience.

Whether you're developing cutting-edge wireless infrastructure or sophisticated radar technology, the ADL6010ACPZN is the ideal component to enhance your project's performance and efficiency.

You May Also Be Interested in

MACOM Technology Solutions
IC POWER DETECTOR 5-44 GHZ 16QFN
Lowest to $36.0464
MACOM Technology Solutions
DETECTOR
Need more? Email Us
Maxim Integrated
IC RF DETECT 800MHZ-2GHZ 4UCSP
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
Mini-Circuits
POWER DETECTOR / 1.85MM / ROHS
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $139.2892 $139.2892
2+ $134.6462 $269.2924
3+ $120.7173 $362.1519
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,957 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess