EN
  • EN
  • DE

ADM101EARMZ-REEL

Part No ADM101EARMZ-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS-232 SINGLE 5V 10MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 200mV
Data Rate 460Kbps
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-MSOP
Family Part Number ADM101
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 722082-ADM101EARMZ-REEL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM101EARMZ-REEL CAD Model

Description

The ADM101EARMZ-REEL is a high-performance, low-power, RS-232/V.28 transceiver from Analog Devices Inc., designed to meet the stringent requirements of battery-powered portable communication equipment while being equally suitable for industrial and military applications. This device is part of Analog Devices' extensive range of interface components that provide robust communication capabilities.

Key Features

  • Interface Type: RS-232/V.28
  • Data Rate: Up to 460 kbps
  • Operating Voltage: 3.0V to 5.5V
  • Supply Current: 1 mA typical
  • ESD Protection: ±15kV on Human Body Model
  • Number of Drivers/Receivers: 1/1
  • Temperature Range: -40°C to +85°C
  • Package: MSOP-10
  • RoHS: Compliant
  • Reel Packaging: This product is available in tape and reel packaging for automated assembly processes.

Applications

The ADM101EARMZ-REEL is especially well-suited for applications where space is at a premium and low power consumption is critical. Typical applications include:

  • Portable and battery-powered devices
  • GPS receivers
  • Mobile phones
  • PDAs and handheld computers
  • Data cables
  • Industrial and process control systems
  • Military communication equipment

Product Description

The ADM101EARMZ-REEL transceiver incorporates a single driver and receiver with operational features that include a proprietary low-voltage dropout transmitter output stage and an on-chip line termination. Its low operational current makes it ideal for power-sensitive applications. The device's ESD protection and wide temperature range ensure reliability and robustness in harsh environments. With its small MSOP-10 package, the ADM101EARMZ-REEL is a compact solution that provides reliable RS-232/V.28 communication, making it a go-to choice for engineers and designers looking for high-quality interface components.

Ordering Information

To order this product, refer to the part number ADM101EARMZ-REEL when contacting Analog Devices Inc. or an authorized distributor. For detailed product specifications and application support, visit the Analog Devices official website or contact their customer service team.

You May Also Be Interested in

Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Exar Corporation
Need more? Email Us
Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3563 $51.8386
52+ $1.9334 $100.5368
81+ $1.8730 $151.7130
111+ $1.8126 $201.1986
143+ $1.7522 $250.5646
191+ $1.5709 $300.0419
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess