EN
  • EN
  • DE

ADM1051AJR

Part No ADM1051AJR
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG BDGAP DUAL 1.5/1.8V 8SOIC / Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 2
Output Phases 1
Voltage - Supply (Vcc/Vdd) 12V
Synchronous Rectifier No
Clock Sync No
Control Features Enable, Frequency Control, Power on Reset
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number ADM1051
Standard Package 98 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 41930-ADM1051AJR
Ultra Librarian 3D Model Ultra Librarian ADM1051AJR CAD Model

Description

The ADM1051AJR is a high-precision, integrated circuit from Analog Devices Inc., designed to provide comprehensive power supply monitoring and control for electronic systems. This advanced component is engineered to ensure system reliability and stability by offering features such as voltage monitoring, margining, and sequencing.

Key Features

  • Voltage Monitoring: The ADM1051AJR is equipped with precise voltage monitoring capabilities, ensuring that all system voltages remain within specified thresholds. This is critical for the prevention of damage caused by voltage fluctuations and for maintaining the integrity of electronic systems.
  • Power Sequencing: With its built-in power sequencing functionality, the ADM1051AJR can control the order in which different parts of a system are powered up or down. This feature helps to prevent damage that could occur if components were powered in an incorrect sequence.
  • Margining Control: The device provides margining control, which allows for the adjustment of voltage levels to their upper or lower limits. This is essential for testing system performance under extreme conditions and ensuring that the system can operate reliably over its entire voltage range.
  • High Accuracy: Analog Devices Inc. is known for its precision engineering, and the ADM1051AJR is no exception. It offers high accuracy in voltage monitoring and margining, which is paramount for systems that require tight voltage tolerances.
  • Programmability: The ADM1051AJR is a programmable device, which means it can be customized to meet the specific needs of the application. This programmability extends to its voltage thresholds, timing parameters, and sequencing requirements.

Applications

The ADM1051AJR is suitable for a wide range of applications, particularly where reliable power management is crucial. These include:

  • Telecommunication systems
  • Server and data center infrastructure
  • Industrial control systems
  • Networking equipment
  • High-performance computing

Technical Specifications

The ADM1051AJR is available in a compact package and is designed to operate over a wide temperature range. For detailed technical specifications, refer to the official datasheet provided by Analog Devices Inc.

By integrating the ADM1051AJR into your system, you can ensure enhanced performance, reliability, and longevity, backed by the quality and expertise of Analog Devices Inc.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4786 $59.4864
57+ $2.0340 $115.9380
88+ $1.9704 $173.3952
122+ $1.9069 $232.6418
157+ $1.8434 $289.4138
210+ $1.6528 $347.0880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess