EN
  • EN
  • DE

ADM1075-1ACPZ-RL7

Part No ADM1075-1ACPZ-RL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP CTRLR -48V 28LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Hot Swap Controller, Monitor 1 Channel -48V 28-LFCSP-WQ (5x5)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 28-WFQFN Exposed Pad, CSP
Case / Package 28-LFCSP-WQ (5x5)
Family Name ADM1075
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADM1075-1ACPZ-RL7DKR, ADM1075-1ACPZ-RL7CT, ADM1075-1ACPZ-RL7TR, ADM1075-1ACPZ-RL7-ND
Quantity per package 1500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910462-ADM1075-1ACPZ-RL7
Ultra Librarian 3D Model Ultra Librarian ADM1075-1ACPZ-RL7 CAD Model

Description

ADM1075-1ACPZ-RL7 - Overvoltage, Undervoltage, and Reverse Voltage Protection Controller

The ADM1075-1ACPZ-RL7 is a sophisticated protection controller from Analog Devices Inc., designed to safeguard sensitive electronic systems from harmful voltage conditions, including overvoltage, undervoltage, and reverse voltage scenarios. This component is an essential piece of the puzzle for engineers looking to enhance the reliability and longevity of their power supply designs.

Key Features:

  • Adjustable Overvoltage Protection: The ADM1075-1ACPZ-RL7 allows designers to set precise overvoltage thresholds, ensuring that equipment is shielded from voltage spikes that could potentially cause damage.
  • Undervoltage Lockout (UVLO): With its undervoltage lockout feature, this controller prevents systems from operating under conditions where the supply voltage is insufficient, which can lead to erratic behavior or damage.
  • Reverse Voltage Protection: This device is capable of protecting against reverse voltage conditions, which can occur during incorrect power supply hookups and can be catastrophic for the circuitry.
  • Charge Pump for Enhanced Control: The integrated charge pump within the ADM1075-1ACPZ-RL7 ensures control of an external N-channel FET without the need for additional external components, simplifying design and reducing board space.
  • Compact Packaging: The device comes in a compact 8-lead LFCSP package, making it suitable for space-constrained applications without compromising on functionality.

Applications:

The ADM1075-1ACPZ-RL7 is versatile and can be used in a wide array of applications, including:

  • Telecommunications Equipment
  • Networking Hardware
  • Industrial Systems
  • Automotive Electronics
  • Server and Storage Equipment

Reliability and Performance:

Analog Devices Inc. is known for its commitment to quality, and the ADM1075-1ACPZ-RL7 is no exception. It is designed to meet the stringent requirements of industrial and automotive applications, ensuring reliable performance under various conditions. By integrating this protection controller, designers can significantly enhance the safety and durability of their systems, reducing the risk of failure and the costs associated with downtime and maintenance.

With its robust feature set and compact form factor, the ADM1075-1ACPZ-RL7 is an excellent choice for any designer looking to add an extra layer of protection to their power supply circuitry.

You May Also Be Interested in

Maxim Integrated
IC HOT SWAP CTRLR -48V 8SOIC
Need more? Email Us
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $4.7165
Maxim Integrated
IC HOT-SWAP CONTROLLER 6TDFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Microchip Technology
HOT-SWAP PCI POWER CONTROLLER
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.9039 $50.7117
8+ $13.8699 $110.9592
12+ $13.4365 $161.2380
16+ $13.0030 $208.0480
20+ $12.5696 $251.3920
27+ $11.2693 $304.2711
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess