EN
  • EN
  • DE

ADM1075-2ARUZ-RL7

Part No ADM1075-2ARUZ-RL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP CTRLR -48V 28TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Hot Swap Controller, Monitor Channel -48V 28-TSSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 28-TSSOP (0.173", 4.40mm Width)
Case / Package 28-TSSOP
Family Name ADM1075
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADM1075-2ARUZ-RL7DKR, ADM1075-2ARUZ-RL7-ND, ADM1075-2ARUZ-RL7TR, ADM1075-2ARUZ-RL7CT
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860089-ADM1075-2ARUZ-RL7
Ultra Librarian 3D Model Ultra Librarian ADM1075-2ARUZ-RL7 CAD Model

Description

ADM1075-2ARUZ-RL7 - Hot Swap Controller from Analog Devices Inc.

The ADM1075-2ARUZ-RL7 is a state-of-the-art Hot Swap Controller designed by Analog Devices Inc. to enable safe board insertion and removal from live backplanes. It is housed in a compact 16-lead TSSOP package, making it suitable for space-constrained applications. This innovative component is part of the ADM1075 series, renowned for its reliability and efficiency in managing power supply connections.

With the ADM1075-2ARUZ-RL7, systems can achieve high levels of safety and control when interfacing with their power supplies. The device operates by controlling the inrush current during the insertion of electronic boards, thereby preventing damage to connectors, backplanes, and power supply circuits. This is particularly critical in systems where multiple boards are hot-swapped, such as servers, communications equipment, and data storage arrays.

The device features an adjustable current limit, which allows for customization to match the specific requirements of the application. This is achieved through an external resistor, giving designers the flexibility to set the current limit threshold according to their system needs. The ADM1075-2ARUZ-RL7 also boasts a programmable circuit breaker function, which provides additional protection by disconnecting the faulty load in the event of overcurrent conditions.

Among its other features, the ADM1075-2ARUZ-RL7 includes under-voltage and over-voltage lockout, ensuring that the power supply remains within safe operating levels. It also supports a daisy chain of the power-good output, which allows multiple devices to communicate the status of their power supply rails, enhancing the reliability of the system.

For ease of monitoring and control, the ADM1075-2ARUZ-RL7 provides an I2C-compatible interface. This allows for real-time monitoring of the voltage, current, and fault status, as well as the ability to program the device's settings in a precise and convenient manner.

Overall, the ADM1075-2ARUZ-RL7 from Analog Devices Inc. is an essential component for designers looking to incorporate hot swap capabilities into their systems. It ensures robust protection and offers advanced features that make it a versatile solution for a wide range of hot swap applications.

You May Also Be Interested in

Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $4.7165
Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Analog Devices Inc.
HIGHVOLTAGE, HIGHPOWER HOTSWAP C
Lowest to $85.0350
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.7382 $74.9528
8+ $15.3749 $122.9992
12+ $14.8946 $178.7352
17+ $14.4141 $245.0397
21+ $13.9336 $292.6056
28+ $12.4922 $349.7816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,730 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess