EN
  • EN
  • DE

ADM1178-2ARMZ-R7

Part No ADM1178-2ARMZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Hot Swap Controllers
Description Hot Swap Controller and Digital Power Monitor with AlertB Output
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type Hot Swap Controller, Monitor
Number of Channels 1
Internal Switch(s) No
Applications General
Features I2C, Latched Fault, UVLO
Programmable Features Current Limit, Fault Timeout, Turn On Voltage
Operating Supply Voltage 3.15 V ~ 16.5 V
Operating Temperature Range -40°C ~ 85°C
Operating Supply Current 1.7mA
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-MSOP
Feature Pins ON, TIMER
Win Source Part Number 1140600-ADM1178-2ARMZ-R7
Manufacturer Homepage www.analog.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name ADM1178-2
Introduction Date May 02, 2006
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADM1178-2ARMZ-R7 CAD Model

Description

Product Overview: ADM1178-2ARMZ-R7

The ADM1178-2ARMZ-R7 is an advanced hot swap controller and power monitoring IC designed by Analog Devices Inc., a leader in the semiconductor industry. This innovative component is engineered to allow the safe insertion and removal of circuit boards into live backplanes or other powered systems. It is particularly useful in high-availability systems where uninterrupted operation is critical.

With its integrated current sense amplifier and digital-to-analog converter (DAC), the ADM1178-2ARMZ-R7 provides precise monitoring and control of the power supply to ensure stability and protection. The device operates over a wide voltage range, making it suitable for various applications, from servers and data centers to telecommunications and industrial equipment.

Key Features

  • Hot Swap Control: The ADM1178-2ARMZ-R7 includes a hot swap controller that manages the inrush of current when a board is inserted, preventing damage to connectors and components.
  • Integrated Power Monitoring: It features an on-chip ADC that monitors the voltage and current through the sense resistor, providing real-time power measurements.
  • Programmable Current Limit: Users can set the current limit threshold via an external resistor, which allows for customization to specific system requirements.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the controller is only active when the supply voltage is within an acceptable range.
  • Black Box Function: A black box recorder function logs fault conditions, which is critical for system diagnostics and reliability analysis.
  • Compact Package: The ADM1178-2ARMZ-R7 is offered in a small, 10-lead MSOP (Mini Small Outline Package) that is space-efficient, ideal for densely packed PCBs.

Applications

  • Server and Network Equipment
  • Telecommunications Infrastructure
  • Industrial Systems
  • Medical Equipment

The ADM1178-2ARMZ-R7 from Analog Devices Inc. represents a blend of protection, control, and monitoring, all crucial for maintaining the integrity and reliability of high-performance electronic systems. Its robust feature set and compact form factor make it a highly valuable component for engineers looking to enhance system safety and longevity.

You May Also Be Interested in

Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Maxim Integrated
IC HOT SWAP CTLR PWR SEQ 24QSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $1.4662
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16SSOP
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Texas Instruments
IC HOT SWAP CTRLR GP 20TSSOP
Lowest to $5.7880
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $0.9320
Monolithic Power Systems Inc.
3V-15V, 1A- 5A PROGRAMMABLE CURR / Switching Regulator IC Output
Lowest to $2.0333

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.3892 $59.1136
20+ $6.0631 $121.2620
30+ $5.8736 $176.2080
41+ $5.6841 $233.0481
53+ $5.4946 $291.2138
71+ $4.9262 $349.7602
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,430 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess