EN
  • EN
  • DE

ADM1276-3ACPZ-RL

Part No ADM1276-3ACPZ-RL
Manufacturer Analog Devices Inc.
Catalog PMIC - Hot Swap Controllers
Description Hot Swap Controller 1-CH 20V N-Channel Positive Low Voltage 20-Pin LFCSP EP T/R / IC HOT SWAP CTLR PMBUS 20LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Hot Swap Controller, Monitor
Number of Channels 1
Applications General Purpose
Features PMBus
Programmable Features Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, UVLO
Supply Voltage - Operating 2.95 V to 20 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 5mA
Mounting SMD (SMT)
Case / Package 20-LFCSP-WQ (5x5)
Feature Pins ENABLE, FLB, ISET, (GPO, /ALERT2), /LATCH, OV, PWRGD, SS, TIMER, UV, VCAP
Win Source Part Number 077532-ADM1276-3ACPZ-RL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ADM1276
Introduction Date March 25, 2011
ECCN EAR99
Country of Origin China, Malaysia, Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADM1276-3ACPZ-RL CAD Model

Description

ADM1276-3ACPZ-RL: Hot Swap Controller and Digital Power and Energy Monitor

The ADM1276-3ACPZ-RL from Analog Devices Inc. is a sophisticated, integrated hot swap controller and power monitoring solution designed to ensure safe insertion and removal of circuit boards from live backplanes. With its precision electrical measurement capabilities, the ADM1276-3ACPZ-RL is an excellent choice for managing high-availability systems and can help prevent damage to electronic components caused by inrush currents and voltage transients.

Key Features:

  • Advanced Hot Swap Control: The device provides robust control for the power supply connection, allowing boards to be safely inserted and removed from live systems.
  • Integrated Power Monitoring: It includes high accuracy monitoring of current, voltage, and power, enabling real-time energy management and system optimization.
  • Digital I2C Interface: The ADM1276-3ACPZ-RL features a digital interface for configuration and monitoring, facilitating communication with microcontrollers or processors.
  • Programmable Current Limit: Users can set the current limit threshold according to specific application requirements, enhancing protection against overcurrent conditions.
  • Voltage and Current Sensing: The device senses the voltage across a sense resistor to monitor the current, providing precise measurements for system analysis.
  • Black Box Recorder: It includes a non-volatile memory that captures power and energy data prior to a system failure, aiding in failure analysis.
  • Adjustable Inrush Current Control: The ADM1276-3ACPZ-RL allows for the adjustment of inrush current, improving system stability and reliability during power-up sequences.

Applications:

The ADM1276-3ACPZ-RL is versatile and can be used in various applications, including:

  • Server and Telecom Power Supplies
  • Industrial/Instrumentation Power Systems
  • High Availability Systems
  • Network Routers and Switches
  • Data Storage Systems

With its robust feature set, the ADM1276-3ACPZ-RL from Analog Devices Inc. stands out as a comprehensive solution for power management and system protection in critical applications. Its high level of integration and performance ensures that systems operate safely and efficiently, with minimized downtime and enhanced serviceability.

You May Also Be Interested in

Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Microchip Technology
SINGLE FET CONSTANT POWER LIMIT
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $11.7911
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Analog Devices Inc.
HIGHVOLTAGE, HIGHPOWER HOTSWAP C
Lowest to $85.0350
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.8739 $54.3695
12+ $8.9222 $107.0664
18+ $8.6434 $155.5812
24+ $8.3646 $200.7504
31+ $8.0858 $250.6598
42+ $7.2493 $304.4706
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,460 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess