EN
  • EN
  • DE

ADM1485ARMZ-REEL

Part No ADM1485ARMZ-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 1/1 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features 1/1 Transceiver Half RS422, RS485 8-MSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-MSOP
Family Name ADM1485
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADM1485ARMZ-REELTR, ADM1485ARMZ-REEL-ND, ADM1485ARMZ-REELDKR, ADM1485ARMZ-REELCT
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860109-ADM1485ARMZ-REEL
Ultra Librarian 3D Model Ultra Librarian ADM1485ARMZ-REEL CAD Model

Description

ADM1485ARMZ-REEL: Robust and Reliable RS-485 Transceiver

The ADM1485ARMZ-REEL is a high-performance, half-duplex RS-485 transceiver from the renowned manufacturer Analog Devices Inc. Designed to facilitate robust communication in challenging environments, this device is ideal for industrial applications where long-distance data transmission and noise immunity are critical.

Key Features

  • High-Speed Operation: Capable of data rates up to 10 Mbps, the ADM1485ARMZ-REEL is suitable for high-speed serial communication, ensuring efficient data transfer in time-sensitive applications.
  • Extended Temperature Range: This transceiver operates reliably over a wide temperature range of -40°C to +85°C, making it an excellent choice for harsh industrial settings.
  • Fail-Safe Receiver Inputs: The device ensures a known output state when the inputs are left open, shorted, or idle, providing additional protection and reliability in the event of a fault condition.
  • Thermal Shutdown Protection: With built-in thermal shutdown, the ADM1485ARMZ-REEL is safeguarded against damage from excessive power dissipation that could arise during fault conditions.
  • Low Power Consumption: The transceiver's low quiescent current helps to minimize power usage, making it an energy-efficient choice for battery-operated systems.
  • ESD Protection: It features robust electrostatic discharge (ESD) protection, ensuring resilience against the common issue of static electricity in industrial environments.

Applications

The ADM1485ARMZ-REEL is highly versatile and can be used in various applications, including:

  • Industrial control systems
  • Building automation
  • Factory automation
  • Networked security systems
  • Remote data acquisition

Package and Quality

Supplied in a compact MSOP-8 package, the ADM1485ARMZ-REEL is designed for space-constrained applications. It is provided in a reel format, which is suitable for automated manufacturing processes, ensuring consistency and reliability in mass production. Analog Devices Inc. is known for its commitment to quality, and this product is no exception, meeting stringent industry standards.

With its combination of speed, reliability, and power efficiency, the ADM1485ARMZ-REEL is an excellent choice for engineers looking to implement a robust data communication interface in their designs.

You May Also Be Interested in

Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.9293 $59.1516
29+ $4.0446 $117.2934
45+ $3.9182 $176.3190
61+ $3.7919 $231.3059
79+ $3.6654 $289.5666
106+ $3.2862 $348.3372
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,760 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess