EN
  • EN
  • DE

ADM1816-R22ARTZ-RL7

Part No ADM1816-R22ARTZ-RL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description Processor Supervisor 2.18V 1 Active Low/Open Drain Automotive 3-Pin SOT-23 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Analog Devices Inc.
Win Source Part Number 172903-ADM1816-R22ARTZ-RL7
Popularity Low
Supply and Demand Status Limited
Family Name ADM1816
Introduction Date March 17, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian ADM1816-R22ARTZ-RL7 CAD Model

Description

ADM1816-R22ARTZ-RL7: A Robust Voltage Monitoring Solution from Analog Devices Inc.

The ADM1816-R22ARTZ-RL7 is a precision voltage monitoring device designed by Analog Devices Inc., a leading company in the semiconductor industry known for their innovative and high-performance analog, mixed-signal, and digital signal processing (DSP) integrated circuits (ICs). This particular product is engineered to ensure reliable operation of microprocessors and other voltage-sensitive devices by monitoring the power supply voltage.

The ADM1816-R22ARTZ-RL7 is characterized by its compact SOT-143 package, making it an ideal choice for space-constrained applications. It is designed to monitor a nominal threshold voltage of 2.2V, providing a critical power supply supervision solution that is essential for systems where voltage levels must be strictly maintained to prevent data corruption, erratic system behavior, or even hardware damage.

Key features of the ADM1816-R22ARTZ-RL7 include:

  • High Accuracy: This device offers precise voltage monitoring, ensuring that systems operate within their designated voltage parameters, thereby enhancing overall stability and reliability.
  • Low Power Consumption: It is optimized for low power consumption, making it suitable for battery-powered and portable applications where power efficiency is paramount.
  • Manual Reset Input: The inclusion of a manual reset input provides additional control, allowing users to manually initiate a system reset when required.
  • Reset Timeout: It features an adjustable reset timeout period, giving designers the flexibility to set the desired delay before the system reset is de-asserted after a fault condition is cleared.
  • Temperature Range: The device operates over an industrial temperature range, ensuring functionality and performance even in harsh environmental conditions.

The ADM1816-R22ARTZ-RL7 is commonly used in a wide range of applications, including computer systems, embedded systems, portable devices, and industrial equipment. Its robust design and precision make it a trusted component for safeguarding critical electronic systems against the dangers of under-voltage conditions.

With the ADM1816-R22ARTZ-RL7, Analog Devices Inc. continues to demonstrate their commitment to providing high-quality, reliable components that meet the stringent requirements of modern electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess