EN
  • EN
  • DE

ADM1817-R23AKSZ-RL

Part No ADM1817-R23AKSZ-RL
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SC70-3 / Supervisor Push-Pull, Totem Pole 1 Channel SC-70-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 2.31V
Output Push-Pull, Totem Pole
Reset Active High
Reset Timeout 100ms Minimum
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case SC-70, SOT-323
Supplier Device Package SC-70-3
Base Product Number ADM1817
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 10,000
Win Source Part Number 1043529-ADM1817-R23AKSZ-RL
Ultra Librarian 3D Model Ultra Librarian ADM1817-R23AKSZ-RL CAD Model

Description

Introducing the ADM1817-R23AKSZ-RL from Analog Devices Inc.

The ADM1817-R23AKSZ-RL is a robust and precise supervisory circuit designed by Analog Devices Inc., a leader in the semiconductor industry. This product is an essential component for monitoring power supply voltages in microprocessor systems, ensuring that the system operates within safe voltage thresholds. It is a significant asset for applications requiring high reliability and operational stability.

Key Features:

  • Voltage Monitoring: The ADM1817-R23AKSZ-RL offers precise monitoring of the power supply voltage, with a factory-set threshold of 2.3V, which is ideal for 2.5V-powered circuits.
  • Reset Output: This device provides an active low reset output, which ensures that the system can safely reboot without manual intervention in the event of a power supply dip or failure.
  • Low Power Consumption: With its low power consumption, the ADM1817-R23AKSZ-RL is suitable for power-sensitive applications, contributing to overall system efficiency.
  • Temperature Range: It operates over a wide temperature range, making it versatile for various industrial and commercial environments.
  • Package: The component is available in a compact SOT-23 package, which is conducive to space-constrained designs.
  • High Accuracy: Analog Devices Inc. ensures high accuracy in voltage threshold detection, providing a reliable safeguard for your electronic systems.

Applications:

The ADM1817-R23AKSZ-RL is suitable for a wide array of applications, including:

  • Microprocessor and Microcontroller Systems
  • Portable and Battery-Powered Equipment
  • Industrial Controllers
  • Embedded Systems
  • Data Communication Systems

Reliability and Support:

Analog Devices Inc. is known for its commitment to quality and reliability. The ADM1817-R23AKSZ-RL supervisory circuit is built to the highest standards, ensuring that your systems are monitored by a dependable component. Additionally, Analog Devices provides comprehensive technical support and documentation, making integration and troubleshooting a smoother process for engineers and designers.

With the ADM1817-R23AKSZ-RL, you can trust that your systems will be protected from unexpected power supply issues, maintaining both performance and integrity.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3459
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess