EN
  • EN
  • DE

ADM211ARS-REEL

Part No ADM211ARS-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS-232 5V 0.1UF 28SSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 4/5
Duplex Full
Receiver Hysteresis 650mV
Data Rate 120Kbps
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-SSOP
Win Source Part Number 122980-ADM211ARS-REEL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADM211ARS-REEL CAD Model

Description

ADM211ARS-REEL by Analog Devices Inc.

The ADM211ARS-REEL is a high-performance, 5V-powered RS-232 transceiver from Analog Devices Inc., a renowned leader in the design and manufacturing of high-performance integrated circuits. This product is part of a series that offers a robust solution for communication protocols requiring RS-232 connectivity, which is commonly used in serial port communication for computers, instrumentation, modems, and other networked devices.

The ADM211ARS-REEL comes in a compact package and is designed to operate over a wide temperature range, making it suitable for industrial and commercial applications. It boasts a high data rate of up to 230 kbps, ensuring swift and efficient data transfer. This transceiver also features a low power shutdown mode, which significantly reduces power consumption when the device is not in active use, making it an energy-efficient choice for power-sensitive applications.

One of the notable features of the ADM211ARS-REEL is its enhanced electrostatic discharge (ESD) protection. This device is capable of withstanding ESD strikes of up to ±15kV on the RS-232 input/output lines, which provides a high level of protection for the transceiver in environments where ESD events are likely to occur. This feature helps to ensure the longevity and reliability of the product, reducing the risk of damage and potential system failures.

Additionally, the ADM211ARS-REEL supports a wide variety of driver and receiver configurations, offering designers flexibility in their system designs. The transceiver's interface includes two drivers and two receivers, which can be connected to multiple peripherals with ease. Its pin-compatible upgrades for existing systems make it a versatile choice for both new designs and upgrades to existing applications.

For convenient integration into automated manufacturing processes, the ADM211ARS-REEL is provided in a tape and reel packaging format, facilitating efficient assembly and handling. This product is an excellent choice for engineers looking for a reliable and high-performance RS-232 transceiver solution with the quality assurance of Analog Devices Inc.

Overall, the ADM211ARS-REEL is a testament to Analog Devices Inc.'s commitment to providing industry-leading communication solutions that meet the rigorous demands of modern electronic systems.

You May Also Be Interested in

Realtek
Drivers, Receivers, Transceivers RoHS
Lowest to $13.0971
Realtek
QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $34.9254
Shanghai Chipanalog Microelectronics Co., Ltd
Transceiver Half RS422, RS485 SOIC-8
Lowest to $0.1892
Realtek
QFN-64(9x9) Drivers, Receivers, Transceivers RoHS
Lowest to $1.1642
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver RGMII QFN-40-EP(5x5) Drivers, Receivers, Transceivers RoHS
Lowest to $2.1348
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $3.3224
Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSSOP
Lowest to $3.4926
Analog Devices Inc.
IC TRANSCEIVER 1/0 SOT6
Lowest to $5.2389
Infineon Technologies
4.5V~5.5V CAN Transceiver TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess