EN
  • EN
  • DE

ADM238LJRZ-REEL

Part No ADM238LJRZ-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS-232 4:4 5V LP 24SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 4/4
Duplex Full
Receiver Hysteresis 650mV
Data Rate 120Kbps
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 24-SOIC
Win Source Part Number 130412-ADM238LJRZ-REEL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADM238LJRZ-REEL CAD Model

Description

Product Overview: ADM238LJRZ-REEL

The ADM238LJRZ-REEL is a high-performance, integrated circuit designed and manufactured by Analog Devices Inc., a leader in the field of precision high-performance electronics. This component is part of a family of quadruple line drivers that offer a combination of high-speed operation, robustness, and reliability, making it an ideal choice for complex digital communication systems.

Key Features

  • Interface Type: The ADM238LJRZ-REEL is designed with a versatile interface that is compatible with a variety of industry-standard protocols, ensuring easy integration into existing systems.
  • Supply Voltage: Operating on a single 5V supply, it provides a convenient power requirement that facilitates a simplified power design for the overall system.
  • Data Rate: With its high-speed capabilities, this IC can handle data rates that are suitable for demanding applications, ensuring fast and efficient data transmission.
  • Driver Type: As a line driver, the ADM238LJRZ-REEL is capable of converting digital signals into the proper format and voltage for transmission over long distances.
  • REEL Packaging: Supplied in reel packaging, it is ideal for automated assembly processes, ensuring efficient handling and placement during manufacturing.

Applications

The ADM238LJRZ-REEL is versatile and can be used in a wide range of applications, including:

  • High-speed point-to-point data transmission
  • Telecommunications infrastructure
  • Data communication systems
  • Networking equipment
  • Industrial control systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the ADM238LJRZ-REEL is no exception. It is built to meet high standards, ensuring long-term reliability in even the most challenging environments. With its robust design, the ADM238LJRZ-REEL is engineered to withstand the rigors of industrial applications, offering a dependable solution for system designers.

Conclusion

In summary, the ADM238LJRZ-REEL from Analog Devices Inc. represents a blend of performance, durability, and ease of use. Its high-speed operation, compatibility with standard protocols, and reliable performance under varying conditions make it a top choice for designers looking to enhance the capabilities of their digital communication systems.

You May Also Be Interested in

Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Exar Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.9575 $62.7025
16+ $7.3499 $117.5984
25+ $7.1201 $178.0025
34+ $6.8904 $234.2736
44+ $6.6608 $293.0752
59+ $5.9717 $352.3303
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess