EN
  • EN
  • DE

ADM241LARZ-REEL

Part No ADM241LARZ-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 4/5 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 4/5
Duplex Full
Receiver Hysteresis 650mV
Data Rate 120Kbps
Supply Voltage (V) 4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-SOIC
Supplier Device Package 28-SOIC
Part Number Series ADM241
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810293-ADM241LARZ-REEL
Ultra Librarian 3D Model Ultra Librarian ADM241LARZ-REEL CAD Model

Description

ADM241LARZ-REEL by Analog Devices Inc.

The ADM241LARZ-REEL is a high-performance, low-power RS-232/V.28 transceiver from the renowned manufacturer Analog Devices Inc. This particular product is part of the REEL packaging series, which is designed for efficient handling and manufacturing processes, making it an ideal choice for large-scale production environments.

Key Features

  • Interface Type: RS-232
  • Data Rate: Up to 230 kbps
  • Number of Drivers/Receivers: 2/2
  • Operating Temperature Range: -40°C to +85°C
  • Supply Voltage: 4.5V to 5.5V
  • Mounting Type: Surface Mount
  • Package / Case: SOIC-28
  • ESD Protection: Yes
  • RoHS: Compliant

The ADM241LARZ-REEL integrates two drivers and two receivers, which makes it suitable for bidirectional communication in a variety of applications. The device is capable of running at a data rate of up to 230 kbps, providing efficient data transfer for high-speed communication requirements.

Designed with power efficiency in mind, the ADM241LARZ-REEL operates within a supply voltage range of 4.5V to 5.5V, ensuring compatibility with a wide array of system power supplies. This transceiver also boasts a robust ESD protection, safeguarding the device from electrostatic discharge events, which is critical for maintaining reliability and longevity in electronic systems.

The operating temperature range of -40°C to +85°C allows the device to perform reliably in a broad spectrum of environmental conditions, making it suitable for industrial and outdoor applications. Furthermore, the surface mount SOIC-28 package ensures a compact footprint, which is highly beneficial for space-constrained designs.

Compliance with RoHS standards highlights the commitment of Analog Devices Inc. to environmental responsibility by ensuring that the ADM241LARZ-REEL is free from hazardous substances. This makes the product not only a high-performing choice but also an environmentally conscious one.

Whether you are designing a sophisticated communication system or looking to upgrade existing equipment, the ADM241LARZ-REEL by Analog Devices Inc. offers the perfect blend of performance, power efficiency, and reliability.

You May Also Be Interested in

Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Exar Corporation
Need more? Email Us
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005
Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.1091 $52.8547
40+ $2.5510 $102.0400
61+ $2.4713 $150.7493
84+ $2.3916 $200.8944
109+ $2.3119 $251.9971
145+ $2.0727 $300.5415
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 108 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess