EN
  • EN
  • DE

ADM1816-R22ARTZ-R7

Part No ADM1816-R22ARTZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3
Family Name ADM1816
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADM1816-R22ARTZ-R7CT, ADM1816-R22ARTZ-R7DKR, ADM1816R22ARTZR7, ADM1816-R22ARTZ-R7-ND, ADM1816-R22ARTZ-R7TR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910477-ADM1816-R22ARTZ-R7
Ultra Librarian 3D Model Ultra Librarian ADM1816-R22ARTZ-R7 CAD Model

Description

The ADM1816-R22ARTZ-R7 is a sophisticated microprocessor supervisory circuit designed by Analog Devices Inc. to monitor power supplies in digital systems. It ensures that the microprocessor is reset to a known state during power-up, power-down, or if a brownout condition occurs. This essential component is widely used in various applications to enhance the reliability and performance of digital systems.

Key Features

  • Voltage Monitor: The device features a precision voltage monitoring function, with a factory-set threshold voltage of 2.2V, making it suitable for 2.5V systems.
  • Reset Output: It provides an active low reset signal, ensuring that the connected microprocessor or digital system is reset reliably when necessary.
  • Reset Timeout: The reset timeout period is set to a minimum of 140ms, providing ample time for the system to stabilize before normal operation resumes.
  • Low Power Consumption: Designed for power-sensitive applications, the ADM1816-R22ARTZ-R7 consumes minimal power, contributing to overall system efficiency.
  • Package: It is available in a compact SOT-23 package, which is ideal for space-constrained applications.

Applications

The versatility of the ADM1816-R22ARTZ-R7 makes it suitable for a wide range of applications, including:

  • Portable/Battery-Powered Equipment
  • Microprocessor/Microcontroller Systems
  • Computers and Servers
  • Data Storage Equipment
  • Industrial and Telecommunication Systems

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the ADM1816-R22ARTZ-R7 is no exception. It is designed to meet the stringent requirements of modern digital systems, ensuring stable operation under varying power conditions. The device's robust construction and proven design make it a trusted solution for critical applications where system integrity cannot be compromised.

Ordering Information

The ADM1816-R22ARTZ-R7 is available in tape and reel packaging, denoted by the "-R7" suffix, facilitating efficient handling and placement during the manufacturing process. For detailed ordering and product information, customers should consult the datasheet or contact Analog Devices Inc. directly.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Texas Instruments
IC POWER
Lowest to $0.7015

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.3121 $52.9936
37+ $2.7176 $100.5512
57+ $2.6327 $150.0639
79+ $2.5478 $201.2762
102+ $2.4629 $251.2158
136+ $2.2081 $300.3016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,640 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess