ADM2483BRW Product Overview
The ADM2483BRW is a robust, high-speed, half-duplex iCoupler® integrated transceiver from Analog Devices Inc., which is a leading global manufacturer of high-performance semiconductors. This transceiver is designed to facilitate reliable data communication on RS-485 and RS-422 networks while offering the benefits of galvanic isolation.
Key Features
- Integrated Isolation: The ADM2483BRW features Analog Devices' proprietary iCoupler technology to provide isolation between the logic side and the bus side, which is essential for protecting sensitive electronic components from high voltages and ground loops.
- High Data Rates: Capable of supporting data rates up to 500 kbps, the device is well-suited for high-speed communication requirements in industrial environments.
- Thermal Shutdown Protection: The device includes a thermal shutdown feature that protects it from damage due to excessive power dissipation.
- Wide Operating Temperature Range: With an operating temperature range of -40°C to +85°C, the ADM2483BRW is reliable in a variety of harsh environmental conditions.
- ESD Protection: The transceiver is equipped with ESD protection circuitry on the RS-485 input/output pins to withstand electrostatic discharges without sustaining damage.
Applications
The ADM2483BRW is ideal for a range of applications that require robust data communication with isolation, such as:
- Industrial field networks
- Building automation
- Factory automation
- Process control systems
Product Specifications
Parameter
Value
Integrated Isolation
2.5 kV RMS
Data Rate
500 kbps
Operating Temperature
-40°C to +85°C
Package
16-SOIC
Overall, the ADM2483BRW from Analog Devices Inc. is a reliable choice for engineers looking to implement isolated RS-485/RS-422 communication in their industrial or automation projects.