EN
  • EN
  • DE

ADM3085AN

Part No ADM3085AN
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description High-Speed (10Mbps), Fail-Safe, RS-485/RS-422 Transceivers with Slew-Rate-Limiting and 5kV ESD Protection
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1140744-ADM3085AN
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM3085AN CAD Model

Description

From the renowned semiconductor manufacturer Analog Devices Inc., the ADM3085AN is a robust, high-speed transceiver designed to operate in demanding industrial environments. This device is part of the ADM3085 series, which is engineered to facilitate bidirectional communication on balanced transmission lines and is compliant with the RS-485 and RS-422 standards.

Key Features

  • High-Speed Operation: Capable of data rates up to 15 Mbps, the ADM3085AN is suitable for high-speed data communication in complex industrial systems.
  • Wide Supply Voltage Range: It operates from a single 3.3 V supply, making it versatile for various applications and system designs.
  • Extended Temperature Range: With an industrial temperature range of -40°C to +85°C, the ADM3085AN ensures reliable performance in harsh environmental conditions.
  • Half-Duplex I/O: The transceiver supports half-duplex communication, allowing for bidirectional data flow on a single pair of wires.
  • Thermal Shutdown Protection: To prevent damage from excessive power dissipation, the ADM3085AN includes a thermal shutdown feature.
  • ESD Protection: The device offers robust electrostatic discharge (ESD) protection, ensuring resilience against electrical transients.
  • Industry-Standard Footprint: The ADM3085AN is available in an 8-lead SOIC package, compatible with industry-standard footprints for ease of design and replacement.

Applications

The ADM3085AN is ideal for a variety of applications where reliable data transmission is critical. These include, but are not limited to:

  • Industrial control systems
  • Factory automation
  • Building automation
  • Process control equipment
  • Networked security systems

In summary, the ADM3085AN transceiver from Analog Devices Inc. is a high-performance, reliable solution for RS-485 and RS-422 communication protocols. Its robust feature set ensures that it can meet the needs of the most demanding industrial applications, providing engineers with a trusted component for their system designs.

You May Also Be Interested in

Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess