EN
  • EN
  • DE

ADM6315-26D1ARTRL7

Part No ADM6315-26D1ARTRL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SOT143-4
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Programmable Not Verified
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 2.63V
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 1ms Minimum
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case TO-253-4, TO-253AA
Supplier Device Package SOT-143-4
Base Product Number ADM6315
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 558152-ADM6315-26D1ARTRL7
Ultra Librarian 3D Model Ultra Librarian ADM6315-26D1ARTRL7 CAD Model

Description

ADM6315-26D1ARTRL7 - Voltage Supervisor IC by Analog Devices Inc.

The ADM6315-26D1ARTRL7 is a high-quality voltage supervisor integrated circuit (IC) designed and manufactured by Analog Devices Inc., a leader in precision high-performance electronics. This compact and efficient IC is engineered to monitor voltage levels in a variety of electronic applications, ensuring reliable system operation by providing a reset signal to microcontrollers and processors upon detecting voltage drops below a predetermined threshold.

Key Features:

  • Voltage Threshold: The device has a precise factory-set threshold voltage of 2.6V, which is ideal for monitoring 2.5V power supplies, with an accuracy of ±1.5% over the entire temperature range.
  • Reset Timeout: It offers a reset timeout period of 140ms (minimum), providing sufficient time for the system to stabilize before it resumes operation.
  • Low Power Consumption: The ADM6315-26D1ARTRL7 is designed for power-sensitive applications, consuming a low supply current of only 3.3µA, which helps in extending battery life in portable devices.
  • Output Configuration: The reset output of this IC is active low, and it is available in a push-pull configuration, which does not require an external pull-up resistor and simplifies circuit design.
  • Package: The device comes in a compact, 3-lead SOT-23 package, which is suitable for space-constrained applications.
  • Temperature Range: It operates over an industrial temperature range of -40°C to +85°C, allowing for deployment in harsh environments.

Applications:

The ADM6315-26D1ARTRL7 is versatile and can be used in various applications that require voltage monitoring and system reliability. Common applications include:

  • Portable and battery-powered devices
  • Microprocessor/microcontroller systems
  • Data storage equipment
  • Industrial controllers
  • Automotive electronics

With its precision voltage monitoring and low power consumption, the ADM6315-26D1ARTRL7 by Analog Devices Inc. is a reliable choice for designers looking to enhance system integrity through effective power management. Its small footprint and robust feature set make it an essential component in safeguarding electronic systems from the consequences of undesirable voltage dips and brownouts.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess