EN
  • EN
  • DE

ADM6315-29D3ARTZR7

Part No ADM6315-29D3ARTZR7
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR OD 2.93V SOT143
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.93V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-143-4
Win Source Part Number 1014656-ADM6315-29D3ARTZR7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM6315-29D3ARTZR7 CAD Model

Description

ADM6315-29D3ARTZR7: A Robust Microprocessor Reset Circuit

The ADM6315-29D3ARTZR7 from Analog Devices Inc. is a high-quality microprocessor supervisory circuit designed to monitor power supplies in microprocessor and digital systems. It provides a precise, low-power voltage monitor with a built-in manual reset input. The device ensures that the microprocessor resets to a known state during power-up, power-down, or brown-out conditions.

Key Features

  • Voltage Monitoring Precision: This component offers a tight monitoring threshold, ensuring accurate voltage supervision, which is crucial for sensitive digital systems.
  • Low Power Consumption: It is designed for power-sensitive applications, consuming minimal power and thus preserving battery life in portable devices.
  • Manual Reset Input: The manual reset input allows for a reset to be triggered with an external signal, providing additional control to the system operator or in response to peripheral events.
  • Reset Timeout: The ADM6315-29D3ARTZR7 features an internally fixed timeout period that holds the microprocessor in the reset state for a sufficient duration to allow system stabilization.
  • High Supply Voltage Tolerance: This device can handle a wide range of supply voltages, making it versatile for various applications.
  • Compact Packaging: Supplied in a tiny SOT-143 package, it is ideal for space-constrained applications without compromising on performance.

Applications

The ADM6315-29D3ARTZR7 is suitable for a diverse array of applications, including:

  • Portable/Battery-Powered Equipment
  • Microprocessor/Digital Systems
  • Industrial Controllers
  • Embedded Systems
  • Automotive Systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the ADM6315-29D3ARTZR7 is no exception. It is designed to meet the stringent requirements of industrial and automotive applications, ensuring reliable performance under a variety of conditions.

In summary, the ADM6315-29D3ARTZR7 is a robust, low-power reset circuit that brings reliability and precision to systems requiring effective power monitoring and management. Its compact form factor, coupled with Analog Devices' reputation for quality, makes it an excellent choice for designers looking to enhance system stability and longevity.

You May Also Be Interested in

Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3459

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9309 $53.3781
21+ $4.8664 $102.1944
32+ $4.7143 $150.8576
44+ $4.5622 $200.7368
57+ $4.4102 $251.3814
76+ $3.9540 $300.5040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess