EN
  • EN
  • DE

ADM6315-45D3ART-RL

Part No ADM6315-45D3ART-RL
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR OD 4.50V SOT143
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 4.5V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-143-4
Win Source Part Number 125351-ADM6315-45D3ART-RL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM6315-45D3ART-RL CAD Model

Description

Analog Devices Inc. ADM6315-45D3ART-RL

The ADM6315-45D3ART-RL is a highly precise supervisory circuit manufactured by Analog Devices Inc., a renowned leader in the semiconductor industry. This component is engineered to monitor power supplies in microprocessor systems, providing a reliable safeguard against system failures due to unstable or incorrect voltages.

With a nominal threshold voltage of 4.5V, the ADM6315-45D3ART-RL is tailored for applications that operate within this voltage range and require strict voltage regulation. It is an ideal choice for portable electronics, computers, and other sophisticated electronic devices that demand consistent performance and robust protection mechanisms.

Key Features:

  • Voltage Threshold Accuracy: The device boasts an impressive threshold accuracy of ±1.5%, ensuring precise monitoring and control of the system voltage levels.
  • Reset Output: It provides an active-low reset output, which is guaranteed to be in the correct state for VCC down to 1.0V, making it highly reliable for low-voltage conditions.
  • Low Power Consumption: Designed with power efficiency in mind, it has a low supply current draw of typically 5 µA, which is particularly beneficial for battery-powered devices.
  • High Supply Voltage Range: The device supports a wide operating range, accommodating supply voltages from 1.0V to 5.5V, offering versatility across different power specifications.
  • Watchdog Timer: It integrates a watchdog timer that provides an additional layer of system reliability through periodic monitoring of the microprocessor or microcontroller.
  • Temperature Range: The ADM6315-45D3ART-RL operates over an industrial temperature range of -40°C to +125°C, making it suitable for harsh environments.
  • Small Form Factor: Packaged in a compact SOT-23, this component is optimized for space-constrained applications without compromising on functionality.

The ADM6315-45D3ART-RL is not only a testament to Analog Devices Inc.'s commitment to quality but also an essential component for ensuring the stability and integrity of modern electronic systems. Its combination of precision, reliability, and versatility makes it a top choice for engineers and designers looking to enhance system safety and performance.

You May Also Be Interested in

UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3459

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.2587 $61.5522
14+ $8.4176 $117.8464
22+ $8.1543 $179.3946
30+ $7.8910 $236.7300
38+ $7.6288 $289.8944
51+ $6.8388 $348.7788
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,840 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess