EN
  • EN
  • DE

ADM6315-46D4ARTRL7

Part No ADM6315-46D4ARTRL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR OD 4.63V SOT143
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 1.12 s Minimum
Voltage - Threshold 4.63V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-143-4
Win Source Part Number 138948-ADM6315-46D4ARTRL7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADM6315-46D4ARTRL7 CAD Model

Description

The ADM6315-46D4ARTRL7 from Analog Devices Inc. is a high-precision, low-power voltage supervisor designed to monitor power supplies in microprocessor and digital systems. It provides a precise, factory-programmed voltage threshold, ensuring reliable operation and system stability. This component is ideal for portable devices, automotive electronics, and other applications where power supply integrity is critical.

Key Features

  • Voltage Threshold: The device features a 4.6V reset threshold voltage, which is suitable for monitoring 5V power supplies.
  • Reset Timeout: It offers a reset timeout period that is programmable via external components, allowing designers to customize the reset deassertion delay according to their system requirements.
  • Low Power Consumption: The ADM6315-46D4ARTRL7 is designed for low power consumption, making it suitable for battery-powered applications where power efficiency is paramount.
  • High Accuracy: With its high accuracy in monitoring the voltage threshold, this device ensures the system reliability by providing an early warning of power failure.
  • Operating Temperature: It operates over a wide temperature range, making it versatile for use in various environmental conditions.
  • Small Form Factor: The device comes in a small-sized package, which is ideal for space-constrained applications.

Applications

The ADM6315-46D4ARTRL7 is widely used in a variety of applications where accurate voltage monitoring is necessary. These include:

  • Portable and battery-powered devices
  • Microprocessor/DSP/FPGA systems
  • Automotive electronics
  • Industrial control systems
  • Data storage systems
  • Medical devices

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and the ADM6315-46D4ARTRL7 is no exception. It is manufactured to the highest standards to ensure performance and reliability across a range of conditions. Whether for critical industrial applications or consumer electronics, this voltage supervisor chip is designed to offer consistent operation and peace of mind.

For detailed specifications and application guidance, designers and engineers should consult the datasheet and support documentation provided by Analog Devices Inc.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess