EN
  • EN
  • DE

ADM6320CW33-ARJZ-R7

Part No ADM6320CW33-ARJZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description Supervisory Circuits with Watchdog and Manual Reset in 5-Lead SOT-23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1140861-ADM6320CW33-ARJZ-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADM6320CW33-ARJZ-R7 CAD Model

Description

ADM6320CW33-ARJZ-R7: A Robust Microprocessor Supervisory Circuit from Analog Devices Inc.

The ADM6320CW33-ARJZ-R7 is a high-quality microprocessor supervisory circuit designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This precision voltage monitoring device is engineered to ensure reliable operation and system stability in a wide range of applications, from consumer electronics to industrial systems.

Key Features

  • Voltage Monitoring Accuracy: The device offers precise monitoring of the 3.3V power supply, essential for the stable operation of sensitive electronic components.
  • Low Power Consumption: With its low power draw, the ADM6320CW33-ARJZ-R7 is ideal for battery-operated devices, helping to extend battery life and reduce overall power costs.
  • Manual Reset Input: An additional feature of this supervisory circuit is the manual reset input, which allows for a system reset without the need to cycle the power.
  • Watchdog Timer: A built-in watchdog timer ensures that systems function as intended by monitoring software operation and initiating a system reset if necessary.
  • Reset Timeout: The circuit provides a reset timeout of 140 ms minimum, ensuring enough time for the system to stabilize after a reset event.
  • Compact Package: The ADM6320CW33-ARJZ-R7 comes in a compact SOT-23 package, which is suitable for space-constrained applications.

Applications

The versatility of the ADM6320CW33-ARJZ-R7 makes it an excellent choice for a variety of applications, including:

  • Portable and battery-powered devices
  • Microprocessor/microcontroller systems
  • Computers and servers
  • Industrial and automotive systems
  • Data storage and telecommunications

Reliability and Support

Analog Devices Inc. is known for its commitment to quality and reliability, and the ADM6320CW33-ARJZ-R7 is no exception. Customers can expect comprehensive technical support and resources, ensuring a smooth integration into their projects. With its robust feature set, this supervisory circuit is designed to meet the stringent requirements of modern electronic systems, providing peace of mind for designers and engineers alike.

In summary, the ADM6320CW33-ARJZ-R7 from Analog Devices Inc. stands out as a reliable and efficient solution for system monitoring and control, offering precision, low power consumption, and a compact form factor, making it a versatile choice for a multitude of applications.

You May Also Be Interested in

EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Texas Instruments
IC POWER
Lowest to $0.7015
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3459

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.8115 $61.6805
16+ $7.2303 $115.6848
25+ $7.0039 $175.0975
35+ $6.7775 $237.2125
45+ $6.5523 $294.8535
59+ $5.8743 $346.5837
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,700 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess