EN
  • EN
  • DE

ADM6320CZ27-ARJZ-R7

Part No ADM6320CZ27-ARJZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description Supervisory Circuits with Watchdog and Manual Reset in 5-Lead SOT-23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1140864-ADM6320CZ27-ARJZ-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM6320CZ27-ARJZ-R7 CAD Model

Description

Product Overview: ADM6320CZ27-ARJZ-R7 by Analog Devices Inc.

The ADM6320CZ27-ARJZ-R7 is a high-quality supervisory circuit manufactured by Analog Devices Inc., a company renowned for its innovative and reliable semiconductor solutions. This component is specifically designed to monitor power supplies in microprocessor systems, providing a crucial safeguard against system failure due to unstable or inadequate power conditions.

Key Features

  • Voltage Threshold: The ADM6320CZ27-ARJZ-R7 has a preset threshold voltage of 2.7V, making it suitable for low-voltage applications that require precise voltage monitoring.
  • Reset Timeout: It features an adjustable reset timeout period, which ensures that the system has sufficient time to stabilize before normal operation resumes.
  • Low Power Consumption: Designed for power-sensitive applications, the device consumes minimal power, contributing to the overall energy efficiency of the system it is integrated into.
  • Form Factor: The component comes in a compact package, specifically the SOT-23, which is ideal for space-constrained applications.
  • Watchdog Timer: An integrated watchdog timer improves system reliability by monitoring the microprocessor and ensuring it is operating correctly.
  • Manual Reset: The inclusion of a manual reset input allows for an external signal to initiate a system reset, providing an additional layer of control.

Applications

The ADM6320CZ27-ARJZ-R7 is versatile and can be used in a variety of applications, including:

  • Portable and battery-powered devices
  • Microprocessor/microcontroller systems
  • Industrial equipment
  • Automotive systems
  • Embedded systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the ADM6320CZ27-ARJZ-R7 is no exception. It is built to meet high industry standards, ensuring reliable performance in critical applications. The device's robust design allows it to operate effectively under a wide range of temperature and environmental conditions, making it a trusted choice for designers and engineers seeking to enhance system integrity.

Whether you're developing a new project or upgrading an existing system, the ADM6320CZ27-ARJZ-R7 from Analog Devices Inc. offers the performance and reliability needed to maintain efficient and stable operations.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5VSOF
Lowest to $0.2911
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
MaxLinear Inc
Need more? Email Us
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL SSOT24 / Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Lowest to $0.2575
Texas Instruments
AUTOMOTIVE NANOPOWER SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.2818
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.7378
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 8SOP
Lowest to $0.7277
Maxim Integrated
IC SUPERVISOR 2 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 2 Channel SC-70-4
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess