EN
  • EN
  • DE

ADM6321AY30ARJZ-R7

Part No ADM6321AY30ARJZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description Supervisory Circuits with Watchdog and Manual Reset in 5-Lead SOT-23 | IC SUPERVISOR WATCHDOG SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain, Push-Pull
Reset Active High/Active Low
Reset Timeout 1ms Minimum
Voltage - Threshold 3V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number ADM6321
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1140865-ADM6321AY30ARJZ-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADM6321AY30ARJZ-R7 CAD Model

Description

ADM6321AY30ARJZ-R7 Microprocessor Supervisory Circuit

The ADM6321AY30ARJZ-R7 is a high-quality microprocessor supervisory circuit designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This compact component offers a robust solution for monitoring power supplies and microprocessor activity in digital systems, ensuring reliable operation and system stability.

With a precise 3.0V voltage threshold, the ADM6321AY30ARJZ-R7 provides an active-low reset signal, ensuring that the connected microprocessor or system resets cleanly whenever the monitored supply voltage falls below the specified threshold. This feature is crucial for preventing system errors and data corruption that can occur during power fluctuations or when the power supply fails to maintain the required voltage levels.

The device is packaged in a compact 5-lead SOT-23, making it an ideal choice for space-constrained applications. It is also characterized for operation over an extended temperature range of -40°C to +125°C, which allows it to be used in various industrial and automotive environments where temperature extremes are common.

Key features of the ADM6321AY30ARJZ-R7 include:

  • Watchdog timer to monitor microprocessor activity
  • Manual reset input for system-level reset control
  • Low power consumption, suitable for battery-powered applications
  • Guaranteed reset output down to VCC = 1.0V
  • High accuracy monitoring threshold for reliable operation
  • Power supply transient immunity for enhanced system robustness

This supervisory circuit is an essential component for systems that require consistent and reliable operation, such as servers, embedded systems, and communication equipment. Its ability to provide a reset signal during power-up, power-down, and brownout conditions makes it an indispensable tool for maintaining system integrity.

The ADM6321AY30ARJZ-R7 is available in tape and reel packaging (denoted by the "-R7" suffix), facilitating efficient handling and placement during high-volume manufacturing processes. By choosing this Analog Devices Inc. product, designers can ensure their systems meet the highest standards of power supply monitoring and system reset functionality.

You May Also Be Interested in

SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0233 $60.6990
70+ $1.6601 $116.2070
110+ $1.6082 $176.9020
150+ $1.5564 $233.4600
195+ $1.5045 $293.3775
260+ $1.3488 $350.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,700 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess