EN
  • EN
  • DE

ADM660AR-REEL

Part No ADM660AR-REEL
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Charge Pump INV -1.5V to -7V/5V to 14V 100mA 8-Pin SOIC N T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer Analog Devices Inc.
Win Source Part Number 172960-ADM660AR-REEL
Popularity Low
Supply and Demand Status Balance
Family Name ADM660
Introduction Date May 22, 1997
ECCN EAR99
Country of Origin Malaysia
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADM660AR-REEL CAD Model

Description

ADM660AR-REEL Voltage Converter by Analog Devices Inc.

The ADM660AR-REEL is a versatile and efficient voltage converter integrated circuit produced by Analog Devices Inc., a renowned leader in the semiconductor industry. This innovative component is designed to cater to a wide range of applications requiring voltage conversion, such as battery-powered devices, portable equipment, and energy-saving systems.

Key Features:

  • Charge Pump Voltage Inverter: The ADM660AR-REEL utilizes a switched capacitor charge pump to invert the input voltage, providing a negative output voltage that is essentially equal in magnitude to the input, but opposite in polarity.
  • Adjustable Output: The flexibility of the output voltage is one of the ADM660AR-REEL's strong suits. With the addition of external capacitors, users can configure the device for voltage doubling, inverting, or dividing, making it an adaptable solution for various circuit designs.
  • High Efficiency: This device is known for its high conversion efficiency, which is achieved through low quiescent current and a high switching frequency. This efficiency makes it ideal for battery-powered applications where power conservation is critical.
  • Low Power Consumption: The ADM660AR-REEL features a low quiescent current, typically less than 100 µA, which contributes to its low power consumption, extending battery life in portable devices.
  • Compact Packaging: Supplied in a compact surface-mount package, the ADM660AR-REEL is suitable for space-constrained applications. Its reel packaging format facilitates automated assembly processes, ensuring efficient manufacturing and scalability.

Applications:

The ADM660AR-REEL is a versatile component that can be used in a variety of electronic circuits and applications, including:

  • Portable devices
  • Energy management systems
  • Battery-powered applications
  • Memory backup systems
  • Operational amplifier power supplies

Analog Devices Inc. has designed the ADM660AR-REEL with reliability and performance in mind, ensuring that it meets the rigorous standards required for industrial and commercial electronic products. With its compact design, high efficiency, and flexible voltage conversion capabilities, the ADM660AR-REEL is an excellent choice for designers looking to optimize their power supply solutions.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.1045
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9511 $50.7286
55+ $1.8252 $100.3860
86+ $1.7622 $151.5492
123+ $1.6364 $201.2772
159+ $1.5734 $250.1706
199+ $1.5105 $300.5895
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,160 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess