EN
  • EN
  • DE

ADM6711TAKSZ-REEL7

Part No ADM6711TAKSZ-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR MPU 3.08V SC70-4
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 3.08V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-4
Win Source Part Number 122408-ADM6711TAKSZ-REEL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM6711TAKSZ-REEL7 CAD Model

Description

ADM6711TAKSZ-REEL7 - Voltage Supervisor IC from Analog Devices Inc.

The ADM6711TAKSZ-REEL7 is a high-performance voltage supervisor integrated circuit (IC) designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This compact IC provides precision monitoring of power supply voltages, ensuring reliable operation of electronic systems by initiating a reset if a supply voltage drops below a predetermined threshold. It is an essential component for applications that require high system reliability and robustness against power supply variations.

The ADM6711TAKSZ-REEL7 comes in a compact, surface-mount SOT-23 package, making it an excellent choice for space-constrained applications. It is supplied on a 7-inch reel, typically in quantities suitable for high-volume production, which makes it convenient for manufacturers to integrate into automated assembly processes.

This voltage supervisor IC features a factory-trimmed reset threshold voltage, which allows for precise monitoring without the need for external components. The reset output is available in both active-low and active-high configurations, providing versatility to interface with a variety of microcontrollers and other digital systems. The reset timeout period is also programmable, which allows designers to tailor the reset de-assertion to the needs of their specific application.

Key features of the ADM6711TAKSZ-REEL7 include:

  • Factory-trimmed voltage thresholds for accurate monitoring
  • Low power consumption, suitable for battery-powered devices
  • Guaranteed reset output from Vcc = 1.0 V
  • Wide operating temperature range, making it suitable for industrial applications
  • Watchdog timer functionality for additional system reliability
  • Manual reset input for system troubleshooting and testing

The ADM6711TAKSZ-REEL7 is ideal for use in a variety of applications, including microprocessor and microcontroller systems, portable and battery-powered equipment, intelligent instruments, and automotive electronics. Its ability to safeguard against undervoltage conditions helps to prevent data corruption, erratic system behavior, and hardware damage, thereby enhancing the overall reliability of the end product.

As a product of Analog Devices Inc., the ADM6711TAKSZ-REEL7 benefits from the company's reputation for high-quality, precision-engineered components. Whether you are designing a new system or seeking to improve the reliability of an existing one, this voltage supervisor IC is an excellent choice to consider.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3459
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8917 $56.7510
65+ $1.5522 $100.8930
100+ $1.5037 $150.3700
140+ $1.4552 $203.7280
180+ $1.4067 $253.2060
240+ $1.2612 $302.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 830 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess