EN
  • EN
  • DE

ADM692AARN-REEL

Part No ADM692AARN-REEL
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR MPU 4.4V WD 8SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type Battery Backup Circuit
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 4.4V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 120269-ADM692AARN-REEL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADM692AARN-REEL CAD Model

Description

ADM692AARN-REEL by Analog Devices Inc.

The ADM692AARN-REEL is a high-performance microprocessor supervisory circuit designed and manufactured by Analog Devices Inc., an industry leader known for its innovative and reliable products. This integrated circuit is specifically engineered to monitor the power supply and microprocessor activity in digital systems, ensuring proper operation and system integrity.

Key Features:

  • Power Supply Monitoring: The ADM692AARN-REEL provides precise power supply monitoring for 3.3V, 5V, and adjustable voltage applications. This feature ensures that the system is protected from undervoltage conditions that could lead to erratic operation or damage.
  • Microprocessor Reset: In the event of a power failure or brownout condition, the device generates a reset signal to the microprocessor, effectively preventing code execution errors. The reset signal remains asserted until the power supply returns to a stable condition and an internal timer has expired, providing a reliable startup.
  • Watchdog Timer: The built-in watchdog timer serves as a system fault detector. If the microprocessor fails to provide a periodic signal to the watchdog input, the ADM692AARN-REEL will issue a system reset, ensuring that the system can recover from a software lock-up or other faults.
  • Fail-Safe Power-Down: The device also features a fail-safe power-down mode that is triggered during power failure, ensuring that the microprocessor is reset to a known state.
  • Low Power Consumption: With its low power consumption design, the ADM692AARN-REEL is suitable for power-sensitive applications, helping to extend the life of battery-powered devices.
  • Compact Packaging: The device is offered in a compact surface-mount package, making it an ideal choice for space-constrained applications.

Applications:

The ADM692AARN-REEL is versatile and can be used in a wide range of applications, including:

  • Portable and battery-powered equipment
  • Embedded systems
  • Industrial controllers
  • Automotive systems
  • Telecommunications infrastructure

With its robust feature set and Analog Devices' reputation for quality, the ADM692AARN-REEL is an excellent choice for designers looking to enhance system reliability and performance. Its ability to monitor and control the power supply and microprocessor activity makes it an essential component in any digital system that requires high levels of operational stability and safety.

You May Also Be Interested in

Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3195 $59.7510
43+ $2.7246 $117.1578
66+ $2.6392 $174.1872
91+ $2.5537 $232.3867
117+ $2.4694 $288.9198
157+ $2.2130 $347.4410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess