EN
  • EN
  • DE

AM29LV400BT-90WAF

Part No AM29LV400BT-90WAF
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (A - B)
Description 256K X 16 Flash 3V Prom 90 Ns PBGA48
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1044688-AM29LV400BT-90WAF
Categories OEM Parts(A-B)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AM29LV400BT-90WAF CAD Model

Description

The AM29LV400BT-90WAF is a 4 Mbit, 3.0 Volt-only Flash memory device manufactured by Cypress Semiconductor Corp. It’s designed for applications requiring non-volatile storage of data and code, with a focus on high performance and low power consumption. This device is suitable for use in embedded systems, portable devices, and other applications where reliable data storage is essential.

Applications

  • Embedded systems
  • Portable devices
  • Wireless communication devices
  • Industrial control systems
  • Networking equipment

Features

  • 4 Mbit (512 K x 8) organization: Provides ample storage for code and data.
  • 3.0 Volt-only operation: Simplifies system design and reduces power consumption.
  • Buffered Erase Suspend/Resume: Allows interruption of erase operations to read data from other sectors.
  • Sector Erase Architecture: Supports uniform 64 Kbyte sectors for flexible memory management.
  • Fast access time: 90 ns access time enables quick data retrieval.

Benefits

  • Non-Volatile Storage: Retains data even when power is off.
  • Low Power: Reduces energy consumption, extending battery life in portable devices.
  • Fast Read Access: Enables quick boot-up and data access.
  • Sector Erase: Simplifies memory management and allows for flexible data storage.
  • Reliable Operation: Ensures data integrity and system stability.

Additional Details

The AM29LV400BT-90WAF operates from a single 3.0 Volt power supply. Its buffered erase suspend/resume feature allows the system to interrupt an erase operation to read data from another sector, enhancing system efficiency. The device supports a sector erase architecture, with uniform 64 Kbyte sectors, which simplifies memory management and enables flexible data storage. It has a fast access time of 90 ns, supporting quick data retrieval for high-performance applications. The flash memory is available in various packages, including TSOP and PLCC, to accommodate different board layouts and mounting requirements. It offers data protection features such as write protection to prevent accidental data corruption. The operating temperature range is typically from -40°C to +85°C, making it suitable for a wide range of environmental conditions. It also supports JEDEC standards for pinout and command sets, ensuring compatibility with other memory devices. The AM29LV400BT-90WAF is often used to store firmware, configuration data, and application code in embedded systems. This memory offers low power consumption, extending battery life in portable applications.

The AM29LV400BT-90WAF is a robust and efficient flash memory device suitable for various embedded applications. Its features such as low power consumption, fast access time, and buffered erase suspend/resume make it a versatile choice for non-volatile storage needs.

You May Also Be Interested in

Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Kemet
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Murata Electronics North America
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess