Product Overview: BSS84-7-01-F
The BSS84-7-01-F is a P-Channel MOSFET transistor developed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This particular model is designed for low-power switching applications and is widely recognized for its efficiency and reliability.
Key Features
- Device Type: P-Channel MOSFET
- Configuration: Single
- Drain-Source Voltage (VDS): -50V
- Continuous Drain Current (ID): -130mA
- RDS(on): 10 Ohms at VGS = -4.5V
- Power Dissipation (PD): 360 mW
- Operating Temperature Range: -55°C to +150°C
- Package / Case: SOT-23-3
Applications
The BSS84-7-01-F is suitable for a range of applications, particularly where space is at a premium and low power consumption is required. Common applications include:
- Load/Power Switching
- Battery Management Systems
- Power Management in Portable Devices
- DC/DC Converters
- Charge and Discharge Switching for Battery Protection
Quality and Reliability
Diodes Incorporated is committed to providing high-quality products. The BSS84-7-01-F MOSFET is no exception, and it is built to meet or exceed industry standards for performance and reliability. With its robust thermal performance and proven design, this MOSFET is an excellent choice for designers looking for a reliable P-Channel solution.
Environmental Compliance
The BSS84-7-01-F is environmentally friendly and fully compliant with RoHS (Restriction of Hazardous Substances) directives, ensuring that it is free from harmful substances such as lead, mercury, and cadmium. This compliance reflects Diodes Incorporated's commitment to environmental sustainability and the production of eco-friendly products.