EN
  • EN
  • DE

B39631-B8356-P810

Part No B39631-B8356-P810
Manufacturer EPCOS (TDK)
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 972945-B39631-B8356-P810
Categories OEM Parts(A-B)
Manufacturer EPCOS (TDK)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian B39631-B8356-P810 CAD Model

Description

The B39631-B8356-P810 is a SAW (Surface Acoustic Wave) filter manufactured by EPCOS (TDK). SAW filters are widely used in radio frequency (RF) applications to selectively pass or reject signals within a specific frequency range. This particular filter is designed for use in communication systems, offering precise filtering characteristics.

Applications

  • Mobile communication systems (e.g., cellular base stations)
  • Wireless communication devices
  • RF front-end modules
  • Satellite communication systems
  • Radio receivers and transmitters

Features

  • High selectivity: Provides excellent rejection of unwanted signals, minimizing interference.
  • Low insertion loss: Ensures minimal signal attenuation within the passband, maximizing signal strength.
  • Small size: Allows for compact integration into RF modules and devices.
  • Stable performance: Offers reliable operation over a wide temperature range.
  • Surface mountable device (SMD): Facilitates automated assembly and high-volume production.

Benefits

  • Improved signal quality: By filtering out noise and interference, the B39631-B8356-P810 enhances the overall signal quality in communication systems.
  • Increased system performance: The low insertion loss and high selectivity contribute to improved system performance and reliability.
  • Reduced size and weight: The small size of the filter enables the development of more compact and lightweight communication devices.
  • Cost-effective solution: SAW filters offer a cost-effective filtering solution for a wide range of RF applications.
  • Enhanced reliability: Stable performance over temperature ensures reliable operation in demanding environments.

Additional Details

Specific technical specifications, such as the center frequency, bandwidth, insertion loss, and rejection characteristics, are crucial for selecting the appropriate SAW filter for a given application. The B39631-B8356-P810 is typically fabricated using piezoelectric materials, such as lithium tantalate (LiTaO3) or lithium niobate (LiNbO3), which exhibit excellent acoustic properties. The filter's performance is determined by the design of the interdigital transducers (IDTs) patterned on the piezoelectric substrate. These IDTs generate and detect surface acoustic waves, which are then used to filter the RF signal. The filter is designed for reflow soldering. Consult the datasheet for detailed electrical characteristics.

You May Also Be Interested in

Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Generic
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
ADI Electronics
Need more? Email Us
Kemet
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3157 $58.4045
450+ $0.2591 $116.5950
695+ $0.2510 $174.4450
955+ $0.2429 $231.9695
1,230+ $0.2349 $288.9270
1,650+ $0.2106 $347.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess