EN
  • EN
  • DE

ADM706SARZ ADM706SARZ-REEL

Part No ADM706SARZ ADM706SARZ-REEL
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 42476-ADM706SARZ ADM706SARZ-REEL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADM706SARZ ADM706SARZ-REEL CAD Model

Description

The ADM706SARZ ADM706SARZ-REEL is a high-performance supervisory circuit designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This product is specifically engineered to monitor power supplies in microprocessor systems, providing the necessary protection and ensuring reliable operation.

Key Features

  • Voltage Monitoring: The device offers precise monitoring of power supply voltages, ensuring that the system operates within safe parameters. It is capable of supervising +5 V power supplies with a 4.65 V threshold, which is crucial for microprocessor and digital system applications.
  • Reset Output: The ADM706SARZ comes with a reset output that remains asserted for at least 200 ms after Vcc has risen above the reset threshold. This feature ensures a proper system reset during power-up, power-down, and brown-out conditions.
  • Low Power Consumption: Designed to be energy-efficient, this supervisory circuit has a low supply current of 12 μA, making it suitable for battery-operated applications.
  • Watchdog Timer: A built-in watchdog timer improves system reliability by resetting the processor if it fails to strobe within a preset timeout period.
  • Manual Reset Input: An additional manual reset input allows for a system reset to be initiated by an external signal, offering greater control over the reset functionality.

Applications

  • Microprocessor Systems
  • Computers
  • Controllers
  • Intelligent Instruments
  • Portable/Battery-Powered Equipment

Product Specifications

The ADM706SARZ is available in a small 8-lead SOIC package, making it suitable for space-constrained applications. It is part of the ADM706SARZ-REEL series, which is provided in tape and reel packaging for ease of handling and manufacturing automation. As with all Analog Devices components, this supervisory circuit is built to the highest quality standards, ensuring both reliability and performance for critical system monitoring tasks.

For further technical details, reference designs, and application notes, customers are encouraged to visit the Analog Devices Inc. website or contact their support team for personalized assistance.

You May Also Be Interested in

3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.7015
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7499 $52.4930
145+ $0.7025 $101.8625
225+ $0.6788 $152.7300
320+ $0.6313 $202.0160
415+ $0.6076 $252.1540
515+ $0.5838 $300.6570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,340 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess