EN
  • EN
  • DE

ADM7154ACPZ-1.8-R7

Part No ADM7154ACPZ-1.8-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.8V 600MA 8LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features Linear Voltage Regulator IC Positive Fixed Output 600mA 8-LFCSP-WD (3x3)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-WFDFN Exposed Pad, CSP
Case / Package 8-LFCSP-WD (3x3)
Family Name ADM7154
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADM7154ACPZ-1.8-R7DKR, ADM7154ACPZ-1.8-R7TR, ADM7154ACPZ-1.8-R7CT
Quantity per package 1500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860185-ADM7154ACPZ-1.8-R7
Ultra Librarian 3D Model Ultra Librarian ADM7154ACPZ-1.8-R7 CAD Model

Description

ADM7154ACPZ-1.8-R7 Voltage Regulator by Analog Devices Inc.

The ADM7154ACPZ-1.8-R7 is a high-performance, low-dropout linear regulator designed by Analog Devices Inc., a leader in the semiconductor industry. This voltage regulator is specifically engineered to deliver a stable and precise 1.8V output voltage, making it an ideal choice for sensitive electronic applications requiring a reliable power supply.

Key Features:

  • Output Voltage: This device provides a fixed output voltage of 1.8V, which is crucial for powering low-voltage digital circuits and microprocessors with precision.
  • High Accuracy: The ADM7154ACPZ-1.8-R7 boasts an impressive accuracy level, ensuring minimal deviation from its rated output voltage, which is essential for maintaining the performance of critical systems.
  • Low Dropout: With its low dropout performance, the regulator operates efficiently even when the input voltage is very close to the output voltage, minimizing power loss and heat generation.
  • High PSRR (Power Supply Rejection Ratio): The device features a high PSRR which helps in filtering out noise from the input power supply, providing a cleaner voltage to the load.
  • Thermal Protection: It includes built-in thermal protection features that prevent the device from overheating, thereby enhancing system reliability and longevity.
  • Current Limiting: The regulator incorporates current limiting to protect both the device and the downstream components from damage due to excessive current.
  • Package: The ADM7154ACPZ-1.8-R7 comes in a 16-lead LFCSP (Lead Frame Chip Scale Package) that offers a compact footprint suitable for space-constrained applications.

Applications:

The ADM7154ACPZ-1.8-R7 is versatile and can be used in a variety of applications, including:

  • Precision analog-to-digital and digital-to-analog converters
  • High-end audio equipment
  • Data acquisition systems
  • Medical and healthcare devices
  • Telecommunications infrastructure

With its precise voltage regulation, low noise characteristics, and robust protection features, the ADM7154ACPZ-1.8-R7 from Analog Devices Inc. is an excellent choice for designers seeking a high-quality power management solution.

You May Also Be Interested in

Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
Panasonic
Need more? Email Us
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Panasonic
Need more? Email Us
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.1775 $50.2425
17+ $5.8892 $100.1164
27+ $5.7052 $154.0404
37+ $5.5211 $204.2807
47+ $5.3371 $250.8437
63+ $4.7850 $301.4550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,550 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess