EN
  • EN
  • DE

ADM7155ACPZ-04-R7

Part No ADM7155ACPZ-04-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN POS ADJ 600MA 8LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 12 Weeks
Features Linear Voltage Regulator IC Positive Adjustable Output 600mA 8-LFCSP-WD (3x3)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-WFDFN Exposed Pad, CSP
Case / Package 8-LFCSP-WD (3x3)
Family Name ADM7155
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADM7155ACPZ-04-R7CT, ADM7155ACPZ-04-R7DKR, ADM7155ACPZ-04-R7TR
Quantity per package 1500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910541-ADM7155ACPZ-04-R7
Ultra Librarian 3D Model Ultra Librarian ADM7155ACPZ-04-R7 CAD Model

Description

From the renowned manufacturer Analog Devices Inc., the ADM7155ACPZ-04-R7 is a state-of-the-art linear voltage regulator that delivers exceptional performance for RF and sensitive analog circuits. This component is designed to provide a stable and clean power supply, which is crucial for maintaining the integrity of high-precision signal chains.

Key Features

  • Ultra-Low Noise Output: The ADM7155ACPZ-04-R7 boasts an ultra-low output noise density of only 1.0 µVrms (10 Hz to 100 kHz), making it ideal for noise-sensitive applications such as PLLs, VCOs, ADCs, DACs, and high-speed communication links.
  • High Power Supply Rejection Ratio (PSRR): With a PSRR of 80 dB up to 10 kHz, this regulator effectively suppresses variations in the input voltage, ensuring a consistent output even in the presence of supply noise.
  • Adjustable Output Voltage: Users can set the output voltage from 1.5 V to 5.5 V using external resistors, providing versatility and precision in various applications.
  • Low Dropout Voltage: The device features a low dropout voltage, which enhances efficiency and allows operation with minimal input-to-output differential.

Applications

The ADM7155ACPZ-04-R7 is highly suitable for a range of applications that require clean and stable power, including:

  • RF mixers and modulators
  • Phase-locked loops (PLLs)
  • Voltage-controlled oscillators (VCOs)
  • Precision instrumentation
  • Medical imaging systems
  • High-end audio equipment

Product Specifications

Parameter Value
Output Voltage 1.5 V to 5.5 V
Output Noise 1.0 µVrms (10 Hz to 100 kHz)
PSRR 80 dB up to 10 kHz
Package 8-Lead LFCSP
Manufacturer Analog Devices Inc.

The ADM7155ACPZ-04-R7 is available in a compact 8-Lead LFCSP package, making it easy to integrate into space-constrained designs without sacrificing performance. Analog Devices Inc. is known for its commitment to high-quality products, and this regulator is no exception, providing reliable and consistent performance for advanced electronic systems.

You May Also Be Interested in

Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6519 $50.8671
22+ $4.6375 $102.0250
34+ $4.4926 $152.7484
47+ $4.3477 $204.3419
60+ $4.2027 $252.1620
80+ $3.7680 $301.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41,060 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess