EN
  • EN
  • DE

ADM7170ACPZ-3.3-R7

Part No ADM7170ACPZ-3.3-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.3V 500MA 8LFCSP / Adjustable and fixed output voltage options
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6.5V
Voltage - Output (Min/Fixed) 3.3V
Current - Output 500mA
Current - Quiescent (Iq) 2mA
Current - Supply (Maximum) 5.1mA
Control Features Enable, Soft Start
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-WFDFN Exposed Pad, CSP
Supplier Device Package 8-LFCSP-WD (3x3)
Part Number Series ADM7170
Manufacturer Pack Quantity 1,500
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807442-ADM7170ACPZ-3.3-R7
Ultra Librarian 3D Model Ultra Librarian ADM7170ACPZ-3.3-R7 CAD Model

Description

Product Overview: ADM7170ACPZ-3.3-R7 by Analog Devices Inc.

The ADM7170ACPZ-3.3-R7 is a high-performance, low-dropout linear regulator offered by Analog Devices Inc., a leader in the design and manufacturing of integrated circuits. This regulator is designed to provide a stable and precise 3.3V output voltage, making it an ideal solution for sensitive analog and digital circuits that require a clean and stable power supply.

With an input voltage range from 4.5V to 16V, the ADM7170 is capable of delivering up to 500mA of output current, which is sufficient for a wide range of applications, from microcontrollers and data converters to RF and high-speed analog circuits. The device offers excellent load and line regulation characteristics, ensuring a consistent output despite variations in input voltage or load current.

One of the key features of the ADM7170ACPZ-3.3-R7 is its low dropout voltage, which allows it to maintain regulation with minimal difference between the input and output voltages. This is particularly beneficial in battery-powered applications, where maximizing the usage of the available input voltage range is crucial.

The ADM7170 also incorporates a number of safety features, including overcurrent protection and thermal overload protection, which safeguard the device and the downstream circuitry under extreme conditions. Additionally, the regulator has a low quiescent current, which contributes to energy efficiency in portable applications.

Packaged in a compact 8-lead LFCSP (3mm x 3mm), the ADM7170ACPZ-3.3-R7 is designed for space-constrained applications. Its small footprint and low profile make it an excellent choice for use in portable devices, where size and weight are critical considerations.

In summary, the ADM7170ACPZ-3.3-R7 from Analog Devices Inc. is a versatile and reliable linear regulator that offers precise voltage regulation, high performance, and robust protection features. Its low dropout voltage and energy-efficient operation make it a top choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8278 $54.8340
70+ $1.4997 $104.9790
105+ $1.4529 $152.5545
145+ $1.4060 $203.8700
185+ $1.3591 $251.4335
250+ $1.2185 $304.6250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80,701 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess