EN
  • EN
  • DE

ADM805LANZ

Part No ADM805LANZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR MPU 4.65V WD 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Type Battery Backup Circuit
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active High
Reset Timeout 140 ms Minimum
Voltage - Threshold 4.65V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 767960-ADM805LANZ
Popularity Medium
Supply and Demand Status Limited
Family Name ADM805L
Introduction Date November 21, 1996
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADM805LANZ CAD Model

Description

Product Overview: ADM805LANZ by Analog Devices Inc.

The ADM805LANZ is a sophisticated microprocessor supervisory circuit designed by Analog Devices Inc., a leader in high-performance semiconductors. This device is engineered to monitor power supplies in microprocessor systems, providing a high degree of reliability and precision.

Key Features

  • Power Supply Monitoring: The ADM805LANZ ensures that the power supply remains within acceptable thresholds, safeguarding the microprocessor and associated circuitry from potential damage due to irregular power levels.
  • Manual Reset: A manual reset input allows the system to be reset by an external pushbutton or logic signal, offering additional control to the user or system designer.
  • Automatic Reset Generation: On detection of an out-of-tolerance power supply, the device automatically initiates a reset, holding the microprocessor in a reset state until conditions stabilize to acceptable levels.
  • Low Power Consumption: Designed with power efficiency in mind, the ADM805LANZ operates with minimal power consumption, making it suitable for energy-sensitive applications.
  • Reset Timeout: The device includes an adjustable reset timeout period, allowing designers to customize the delay before the system returns to normal operation after a reset event.

Applications

The ADM805LANZ is versatile and can be used in a wide array of applications, including:

  • Portable Devices
  • Embedded Systems
  • Networking Equipment
  • Industrial Controllers

Technical Specifications

With its robust feature set, the ADM805LANZ is designed to meet the stringent requirements of complex electronic systems. Some of its technical specifications include:

  • Voltage Threshold Options
  • Low Supply Current
  • Guaranteed Reset Output Down to V<sub>CC = 1.0 V
  • Power Supply Transient Immunity

Conclusion

The ADM805LANZ by Analog Devices Inc. is a reliable and essential component for any system requiring vigilant power supply monitoring and processor protection. Its comprehensive feature set ensures that it can be integrated into a variety of applications, maintaining system integrity and preventing data loss due to power anomalies.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8544 $51.3792
43+ $2.3420 $100.7060
67+ $2.2689 $152.0163
92+ $2.1957 $202.0044
118+ $2.1225 $250.4550
158+ $1.9029 $300.6582
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess