EN
  • EN
  • DE

ADM809JAKSZ-REEL7

Part No ADM809JAKSZ-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SC70-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features Supervisor Push-Pull, Totem Pole 1 Channel SC-70-3
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package SC-70, SOT-323
Case / Package SC-70-3
Family Name ADM809
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADM809JAKSZ-REEL7CT, ADM809JAKSZREEL7, ADM809JAKSZ-REEL7TR, ADM809JAKSZ-REEL7-ND, ADM809JAKSZ-REEL7DKR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910551-ADM809JAKSZ-REEL7
Ultra Librarian 3D Model Ultra Librarian ADM809JAKSZ-REEL7 CAD Model

Description

Analog Devices ADM809JAKSZ-REEL7 Microprocessor Supervisory Circuit

The ADM809JAKSZ-REEL7 from Analog Devices Inc. is a highly reliable supervisory circuit that is designed to monitor power supplies in microprocessor systems. It provides a significant function in the management of system integrity by ensuring that the microprocessor is reset to a known state during power-up, power-down, and brownout conditions. This component is a crucial element for systems that require stable and reliable operation under various conditions.

This supervisory circuit operates by monitoring the VCC voltage of a microprocessor. When the monitored voltage drops below the factory-programmed threshold, the reset output is asserted, which remains asserted until the VCC voltage returns to an acceptable level and a timer has expired to ensure system stability. The reset timeout period is typically 140ms, providing adequate time for the microprocessor to initialize and stabilize after a reset event.

The ADM809JAKSZ-REEL7 comes in a compact SOT-23 package, which makes it an excellent choice for space-constrained applications. It is also available in tape and reel packaging (REEL7), which is suitable for automated manufacturing processes, ensuring efficient handling and placement during the production of electronic devices.

Key features of the ADM809JAKSZ-REEL7 include:

  • Low power consumption, making it suitable for battery-operated systems.
  • Precision monitoring of 3V, 3.3V, and 5V supply voltages.
  • Active low reset output, which is guaranteed to be in the correct state for VCC down to 1V.
  • Power supply transient immunity, ensuring reliable operation during fluctuations.
  • Automatic reset signal generation during power-up and power-down.
  • Temperature range from -40°C to +85°C, allowing for use in various environments.

This product is designed for a wide range of applications, including computers, controllers, intelligent instruments, portable/battery-powered equipment, and other microprocessor or microcontroller-based systems. Its purpose is to improve the reliability and robustness of these systems by providing an effective reset mechanism during critical power events.

Overall, the ADM809JAKSZ-REEL7 is a testament to Analog Devices Inc.'s commitment to quality and reliability, offering an essential component for safeguarding system integrity across a multitude of electronic applications.

You May Also Be Interested in

Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Texas Instruments
IC POWER
Lowest to $0.7015

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1435 $62.8925
125+ $0.9379 $117.2375
195+ $0.9090 $177.2550
265+ $0.8790 $232.9350
340+ $0.8501 $289.0340
455+ $0.7623 $346.8465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess