EN
  • EN
  • DE

ADM9264ARN-REEL7

Part No ADM9264ARN-REEL7
Manufacturer Analog Devices Inc.
Catalog Miscellaneous
Description Quad Power Supply Monitor for Desktop PCs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816739-ADM9264ARN-REEL7
Ultra Librarian 3D Model Ultra Librarian ADM9264ARN-REEL7 CAD Model

Description

Product Overview: ADM9264ARN-REEL7

The ADM9264ARN-REEL7 is a high-performance, precision integrated circuit from Analog Devices Inc., renowned for its reliability and versatility in a wide range of electronic applications. This particular model is packaged in a convenient reel format, making it ideal for automated manufacturing processes and bulk handling.

Key Features

  • Precision Voltage Reference: The ADM9264ARN-REEL7 provides a stable and precise voltage reference, ensuring accurate performance in critical applications.
  • Low Power Consumption: Designed for energy-efficient operation, this component is suitable for battery-powered devices and power-sensitive applications.
  • Wide Operating Temperature Range: Capable of functioning across a broad temperature spectrum, this device is suitable for use in challenging environmental conditions.
  • High Stability: With its robust design, the ADM9264ARN-REEL7 offers excellent long-term stability, making it a reliable choice for precision electronics.

Applications

The ADM9264ARN-REEL7 is ideal for use in various applications, including:

  • Data acquisition systems
  • Industrial control systems
  • Precision instrumentation
  • Portable and battery-powered devices
  • Automotive electronics

Technical Specifications

The ADM9264ARN-REEL7 comes with a set of technical specifications that define its performance parameters:

  • Package Type: Supplied in a reel format for ease of handling and integration into manufacturing workflows.
  • Operating Voltage Range: The device supports a range of operating voltages, accommodating various power supply requirements.
  • Temperature Coefficient: The low temperature coefficient ensures minimal deviation in performance across temperature variations.
  • Stability: High stability over time and under varying environmental conditions.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the ADM9264ARN-REEL7 is no exception. Each device undergoes rigorous testing to ensure it meets the highest standards of performance and reliability. Whether for industrial, automotive, or consumer electronics, the ADM9264ARN-REEL7 is a component that engineers and designers can rely on for consistent, high-quality performance.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the Analog Devices Inc. website or contact their support team for further assistance.

You May Also Be Interested in

Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Phoenix Contact
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $51.4229 $102.8458
3+ $42.1933 $126.5799
5+ $40.8755 $204.3775
6+ $39.5564 $237.3384
8+ $38.2386 $305.9088
11+ $34.2827 $377.1097
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess