EN
  • EN
  • DE

ADN2811ACPZ-CML

Part No ADN2811ACPZ-CML
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Application Specific
Description IC CLK DATA REC SDH 2.66GHZ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tray
Part Status Obsolete(EOL)
PLL Yes
Main Purpose SONET/SDH, STM
Input CML
Output CML
Number of Circuits 1
Frequency - Max 2.66GHz
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 48-VFQFN Exposed Pad, CSP
Manufacturer Package 48-LFCSP (7x7)
Win Source Part Number 767973-ADN2811ACPZ-CML
Popularity Medium
Supply and Demand Status Limited
Family Name ADN2811
Introduction Date August 05, 2002
ECCN 5A991.b.3
Country of Origin Philippines
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian ADN2811ACPZ-CML CAD Model

Description

The ADN2811ACPZ-CML by Analog Devices Inc. is a high-performance, continuous rate clock data recovery (CDR) IC with an integrated limiting amplifier. This advanced component is specifically designed to provide robust signal integrity and clock recovery for data rates from 10.7 Gbps to 12.5 Gbps, making it an ideal solution for a wide range of applications in the communications industry, including fiber optic transceivers, backplane interconnects, and high-speed data communications systems.

Key Features

  • High Data Rate: Supports continuous data rates from 10.7 Gbps to 12.5 Gbps, accommodating various high-speed protocols.
  • Integrated Limiting Amplifier: Features an on-chip limiting amplifier that provides a consistent output amplitude, which is essential for maintaining signal integrity over long distances and through various mediums.
  • Low Power Consumption: Designed with power efficiency in mind, the ADN2811ACPZ-CML consumes minimal power, making it suitable for high-density applications where power management is critical.
  • Signal Conditioning: Offers signal conditioning features such as programmable output amplitude and de-emphasis, allowing for optimization based on specific channel requirements.
  • Loss of Signal Detection: Includes a loss of signal (LOS) detection feature that alerts the system to a lack of input signal, enhancing system reliability.
  • Compact Package: Comes in a compact 32-lead LFCSP (lead frame chip scale package) that minimizes board space and is compatible with surface mount technology (SMT).

Applications

  • Fiber Optic Transceivers
  • 10G Ethernet and SONET/SDH Systems
  • Backplane and Copper Cable Interconnects
  • Test and Measurement Equipment
  • High-Speed Data Acquisition

The ADN2811ACPZ-CML is a testament to Analog Devices Inc.'s commitment to providing cutting-edge technology for the fast-paced and evolving demands of the communications sector. With its blend of performance, efficiency, and integration, this CDR IC stands out as a critical component for any application requiring high-speed data transmission and precise clock recovery.

You May Also Be Interested in

Renesas Electronics America
9DB1200B - Clock Driver, 9DB, 2
Lowest to $99.8382
Microchip Technology
IC TIMING LINE CARD 256CSBGA
Lowest to $218.0452
Infineon Technologies
IC CLOCK GEN XDR 28-TSSOP
Lowest to $16.1180
Renesas Electronics America
IC TIMING CLOCK / IC Output
Lowest to $14.6893
Broadcom Limited
10G CDR OPTICAL TRANSPORT / IC Output
Lowest to $75.0750
Renesas Electronics America
VFQFPN 3.00X3.00X1.00 MM, 0.50MM
Lowest to $7.5672
Renesas Electronics America
IC CLK MUX PCIE 2 TO 1 16TSSOP
Lowest to $43.6568
Renesas Electronics America
IC CLOCK MANANGEMENT / IC Output
Lowest to $4.6928
Skyworks Solutions Inc.
IC BUFF 100MHZ PCIE SATA 28SSOP
Lowest to $5.1721

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $80.0704 $80.0704
2+ $65.6987 $131.3974
3+ $63.6463 $190.9389
4+ $61.5927 $246.3708
5+ $59.5403 $297.7015
7+ $53.3806 $373.6642
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess