EN
  • EN
  • DE

XC2C64-5VQ100C

Part No XC2C64-5VQ100C
Manufacturer Xilinx Inc.
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - CPLDs(Complex Programmable Logic Devices)
Manufacturer Xilinx Inc.
Win Source Part Number 412443-XC2C64-5VQ100C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC2C64-5VQ100C CAD Model

Description

The XC2C64-5VQ100C is a Complex Programmable Logic Device (CPLD) from Xilinx, part of the CoolRunner-II family. It is designed for applications requiring low power, high performance, and flexibility. The device offers a good balance between logic capacity, I/O availability, and power consumption.

Applications:

  • Interface Logic: Implementing interface logic between different components in a system.
  • Control Logic: Used for implementing control logic in embedded systems.
  • Address Decoding: Decoding memory addresses in embedded systems.
  • Peripheral Control: Controlling various peripherals connected to a microcontroller or processor.
  • State Machine Implementation: Implementing complex state machines for control applications.

Features:

  • 64 Macrocells: Provides 64 macrocells for implementing various logic functions.
  • Global Clocking: Features a global clock network for synchronous design.
  • In-System Programmability (ISP): Supports in-system programming for easy updates and modifications.
  • Fast Propagation Delay: Offers a fast propagation delay for high-speed performance.
  • Low Power Consumption: Designed for low power applications, making it suitable for battery-powered devices.
  • 100-Pin VQFP Package: Available in a 100-pin VQFP (Very Thin Quad Flat Pack) package.
  • Advanced I/O Support: Offers advanced I/O features for flexible interfacing with other components.

Benefits:

  • Flexibility: Allows for flexible implementation of various digital logic functions.
  • Low Power: Reduces power consumption, extending battery life in portable applications.
  • High Performance: Provides high-speed performance for demanding applications.
  • Cost-Effective: Offers a cost-effective solution for digital logic design.
  • Easy to Use: Simple to program and integrate into existing systems.
  • Large Number of I/Os: The 100-pin VQFP package provides a large number of I/O pins for flexible interfacing.

Additional Details:

The XC2C64-5VQ100C operates with a core voltage of typically 1.8V or 3.3V. The device supports a commercial temperature range (0°C to 70°C). It is programmed via JTAG. The large number of I/O pins makes it suitable for applications requiring extensive connectivity. More detailed specifications and programming information can be found in the Xilinx CoolRunner-II family datasheet.

You May Also Be Interested in

Lattice Semiconductor Corporation
HIGH PERFORMANCE E2CMOS PLD
Lowest to $10.8258
Lattice Semiconductor Corporation
High Performance E2CMOS PLD Generic Array Logic
Need more? Email Us
Lattice Semiconductor Corporation
High Performance E2CMOS PLD Generic Array Logic
Lowest to $1.3537
Lattice Semiconductor Corporation
IC CPLD 96MC 10NS 128QFP /
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 8MC 25NS 20DIP
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 8MC 25NS 20DIP
Lowest to $13.0573
Lattice Semiconductor Corporation
SPLD GAL Family 8 Macro Cells 50MHz 5V 24-Pin CDIP
Lowest to $563.0625

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6982 $58.4910
13+ $9.5985 $124.7805
19+ $9.2986 $176.6734
26+ $8.9986 $233.9636
34+ $8.6987 $295.7558
45+ $7.7988 $350.9460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 367 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess