EN
  • EN
  • DE

ADN4650BRWZ-RL7

Part No ADN4650BRWZ-RL7
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description DGT ISO 5000VRMS 2CH LVDS 20SOIC  /  LVDS Digital Isolator 5000Vrms 2 Channel 600Mbps 25kV/µs CMTI 20-SOIC (0.295", 7.50mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Digital Isolators
Mfr Analog Devices Inc.
Series iCoupler®
Package Tape & Reel
Technology Magnetic Coupling
Type LVDS
Isolated Power No
Number of Channels 2
Inputs - Side 1/Side 2 2/0
Channel Type Unidirectional
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 25kV/µs
Data Rate 600Mbps
Propagation Delay tpLH / tpHL (Max) 4.5ns, 4.5ns
Rise / Fall Time (Typ) 0.35ns, 0.35ns (Max)
Voltage - Supply 2.375V ~ 2.625V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number ADN4650
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ADN4650BRWZ-RL7-ND,ADN4650BRWZ-RL7CT,ADN4650BRWZ-RL7DKR,ADN4650BRWZ-RL7TR
Standard Package 400
Win Source Part Number 990279-ADN4650BRWZ-RL7
Ultra Librarian 3D Model Ultra Librarian ADN4650BRWZ-RL7 CAD Model

Description

ADN4650BRWZ-RL7: High-Speed Digital Isolator from Analog Devices Inc.

The ADN4650BRWZ-RL7 is a cutting-edge digital isolator component manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product is designed to provide robust electromagnetic compatibility (EMC) and high-speed digital signal isolation for a variety of applications, including industrial, medical, and communication systems.

Key Features:

  • High Data Rates: The ADN4650BRWZ-RL7 supports data rates up to 150 Mbps, making it suitable for high-speed data transfer applications where isolation is required.
  • Robust Isolation: It provides bidirectional isolation with an insulation barrier that can withstand voltages up to 5 kV RMS, ensuring safety and signal integrity.
  • Low Power Consumption: Designed with energy efficiency in mind, it features low power operation, which is critical for power-sensitive designs.
  • Integrated iCoupler Technology: Utilizing Analog Devices' proprietary iCoupler technology, the device offers reliable performance with integrated, chip-scale transformers.
  • EMI/RFI Performance: The device is engineered to minimize emissions and susceptibility, providing excellent electromagnetic interference (EMI) and radio-frequency interference (RFI) performance.

Applications:

  • Industrial Automation
  • Medical Equipment
  • Isolated SPI Interfaces
  • Isolated CAN Interfaces
  • Data Communication Systems

The ADN4650BRWZ-RL7 is available in a compact, surface-mount 16-lead SOIC wide-body package, which is ideal for space-constrained applications. Its operating temperature range of -40°C to +105°C allows for deployment in environments with extreme temperature conditions.

Analog Devices Inc. has designed the ADN4650BRWZ-RL7 with a focus on reliability and performance. This digital isolator is a testament to their commitment to providing high-quality components that meet the stringent requirements of modern electronic systems. Whether you're designing an industrial control system or a medical device, the ADN4650BRWZ-RL7 offers a dependable solution for your digital isolation needs.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.9009
Broadcom Limited
PEX89072B0-2-DB
Need more? Email Us
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
Nexperia USA Inc.
IC INTERFACE SPECIALIZED 48TSSOP
Need more? Email Us
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
Broadcom Limited
IC INTERFACE SPECIALIZED 256BGA
Lowest to $73.4437
NXP / Nexperia
IC INTERFACE SPECIALIZED 16TSSOP
Lowest to $0.5418
Altera
Specialized RoHS
Lowest to $10.1866
ON Semiconductor
IC INTERFACE SPECIALIZED 28PLCC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.4750 $57.9000
9+ $11.8769 $106.8921
14+ $11.5058 $161.0812
18+ $11.1346 $200.4228
24+ $10.7635 $258.3240
32+ $9.6500 $308.8000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,534 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess