EN
  • EN
  • DE

ADN4652BRSZ

Part No ADN4652BRSZ
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description DGT ISO 3750VRMS 2CH LVDS 20SSOP  /  LVDS Digital Isolator 3750Vrms 2 Channel 600Mbps 25kV/µs CMTI 20-SSOP (0.209", 5.30mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Digital Isolators
Mfr Analog Devices Inc.
Series iCoupler®
Package Tray
Technology Magnetic Coupling
Type LVDS
Isolated Power No
Number of Channels 2
Inputs - Side 1/Side 2 1/1
Channel Type Unidirectional
Voltage - Isolation 3750Vrms
Common Mode Transient Immunity (Min) 25kV/µs
Data Rate 600Mbps
Propagation Delay tpLH / tpHL (Max) 4.5ns, 4.5ns
Rise / Fall Time (Typ) 0.35ns, 0.35ns (Max)
Voltage - Supply 2.375V ~ 2.625V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Base Product Number ADN4652
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 505-ADN4652BRSZ,ADN4652BRSZ-ND,-2735-ADN4652BRSZ,2156-ADN4652BRSZ-505
Standard Package 66
Win Source Part Number 1027789-ADN4652BRSZ
Ultra Librarian 3D Model Ultra Librarian ADN4652BRSZ CAD Model

Description

ADN4652BRSZ - Digital Isolator by Analog Devices Inc.

The ADN4652BRSZ is a robust, high-speed digital isolator designed by Analog Devices Inc., a leader in the semiconductor industry. This component offers a reliable solution for digital signal isolation in a variety of applications including industrial, healthcare, and consumer electronics.

Key Features:

  • High Data Rates: The ADN4652BRSZ supports data rates up to 150 Mbps, making it suitable for high-speed data transfer applications.
  • Channel Configuration: This device features a dual-channel bidirectional isolator with a 3/1 channel directionality.
  • Low Power Consumption: It operates with low power, which is critical for energy-sensitive designs.
  • High Isolation Voltage: The isolator provides a high isolation voltage of 5 kVrms, ensuring signal integrity and protecting against high-voltage spikes.
  • Integrated, Enhanced ESD Protection: The device includes enhanced ESD protection, safeguarding against electrostatic discharge events.
  • Wide Temperature Range: It is operational over a wide temperature range from -40°C to +105°C, suitable for harsh environments.
  • Robust Packaging: The ADN4652BRSZ comes in a compact, 16-lead SOIC package, providing a space-saving solution for PCB designs.

Applications:

The versatility of the ADN4652BRSZ allows it to be used in a wide array of applications. It is particularly well-suited for:

  • Industrial fieldbus networks for isolated data communication
  • Medical equipment where patient safety and signal integrity are paramount
  • Automotive control systems requiring robust isolation
  • Telecommunication systems where noise immunity is necessary

Product Summary:

The ADN4652BRSZ by Analog Devices Inc. is engineered to meet the stringent requirements of high-speed digital isolation. With its advanced features such as high data rate support, low power operation, and high isolation voltage, this digital isolator is an excellent choice for designers looking to enhance the performance and safety of their electronic systems. Its compact form factor and ESD protection further contribute to its appeal as a reliable and space-efficient component in modern electronic designs.

You May Also Be Interested in

National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
Broadcom Limited
PCI Interface IC 64-bit 66MHz BRIDGE
Lowest to $650.0000
Chipone Technology (Beijing) Co., Ltd.
1Gbps QFN-48-EP(6x6) Specialized RoHS
Lowest to $1.1730
MacroSilicon Technology Co., Ltd.
I2S 3.15V~3.55V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $3.4309
ON Semiconductor
IC INTERFACE SPECIALIZED 28PLCC
Need more? Email Us
MacroSilicon Technology Co., Ltd.
3.135V~3.465V LQFP-48(7x7) Video Processing RoHS
Lowest to $2.4925
Toshiba Semiconductor and Storage
Interface - Specialized HDMI Interface Brdge
Lowest to $8.8130
Altera
Specialized RoHS
Lowest to $10.1866
Broadcom Limited
PEX89072B0-2-DB
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess