EN
  • EN
  • DE

ADN8833ACBZ-R7

Part No ADN8833ACBZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Management - Specialized
Description IC THERMO COOLER DRIVER 25WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Applications Thermoelectric Cooler
Current - Supply 2.1mA
Supply Voltage (V) 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 25-WFBGA, WLCSP
Supplier Device Package 25-WLCSP (2.54x2.54)
Part Number Series ADN8833
Manufacturer Pack Quantity 1,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807724-ADN8833ACBZ-R7
Ultra Librarian 3D Model Ultra Librarian ADN8833ACBZ-R7 CAD Model

Description

Analog Devices Inc. ADN8833ACBZ-R7 Overview

The ADN8833ACBZ-R7 is a high-performance, thermoelectric cooler (TEC) controller IC designed by Analog Devices Inc., a leader in the semiconductor industry. This precision component is tailored for temperature control applications where efficient, reliable thermal management is critical. The device is particularly suitable for use in optical communication systems, medical equipment, and industrial instrumentation where maintaining a specific temperature is essential for optimal performance.

Key Features

  • Integrated H-Bridge: The ADN8833ACBZ-R7 features a built-in H-bridge driver capable of driving a TEC or resistive heater, providing bidirectional control for both heating and cooling applications.
  • High Efficiency: Designed for efficiency, this controller minimizes power loss by operating the TEC at the optimal voltage and reducing the current when the setpoint temperature is reached, thus conserving power and extending the life of the TEC.
  • Accurate Temperature Control: With its precision analog control loop, the device can maintain the temperature within a tight range, ensuring the target component operates within its ideal temperature specifications.
  • Programmable Temperature Setpoint: The desired temperature setpoint can be programmed via an external resistor, allowing for customization to specific application requirements.
  • Compact Package: The ADN8833ACBZ-R7 is available in a compact, 16-lead CB package, making it suitable for space-constrained applications.
  • Overtemperature Protection: The device includes a safety feature that shuts down the TEC output if the temperature exceeds a user-defined threshold, protecting the system from overheating.

Applications

  • Optical Communication Systems
  • Laser Diode Cooling
  • Medical Equipment
  • Industrial Instrumentation
  • Precision Temperature Control Systems

The ADN8833ACBZ-R7 from Analog Devices Inc. is a robust, versatile solution for systems requiring precise temperature control. With its combination of efficiency, accuracy, and compact form factor, it is an excellent choice for designers looking to optimize the thermal management of their electronic systems.

You May Also Be Interested in

EM Microelectronic
POWER MANAGEMENT CONTROLLER WITH
Lowest to $6.4350
Analog Devices Inc.
DUAL LDO WITH I2C FOR PHANTOM AN
Lowest to $2.0956
Shenzhen Think Future Semiconductor Co., Ltd.
ESOP-8 Power Management - Specialized RoHS
Lowest to $0.2933
Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284
Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209
Texas Instruments
TPS65295RJETG4 Texas Instruments Power Management Specialized - PMIC 4.5-V to 18-V VIN co mplete DDR4 memory datasheet, inventory, & pricing.
Lowest to $2.9105
X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553
Texas Instruments
AUTOMOTIVE MULTI-RAIL POWER SUPP
Lowest to $17.5766
Richtek USA Inc.
USB TYPE-C PD CONTR WQFN-20
Lowest to $1.7462

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3399 $52.0788
29+ $3.5610 $103.2690
44+ $3.4497 $151.7868
60+ $3.3384 $200.3040
78+ $3.2271 $251.7138
104+ $2.8933 $300.9032
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,420 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess