EN
  • EN
  • DE
  • IT

ADP1196ACBZ-02-R7

Part No ADP1196ACBZ-02-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CHAN 1:1 6WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Switch Type General Purpose
Number of Outputs 1
Output Configuration High Side or Low Side
Output Type N-Channel
Interface On/Off
Voltage - Load 1.83V ~ 5.5V
Voltage - Supply (Vcc/Vdd) Not Required
Current - Output (Maximum) 3A
Rds On (Typ) 10mOhm
Input Type Non-Inverting
Features Slew Rate Controlled
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating -40°C ~ 105°C
Manufacturer Package 6-WFBGA, WLCSP
Supplier Device Package 6-WLCSP (1.45x0.95)
Mounting Style SMD
Part Number Series ADP1196
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802371-ADP1196ACBZ-02-R7
Ultra Librarian 3D Model Ultra Librarian ADP1196ACBZ-02-R7 CAD Model

Description

Analog Devices Inc. ADP1196ACBZ-02-R7 Overview

The ADP1196ACBZ-02-R7 is a high-performance, integrated power management IC (PMIC) from Analog Devices Inc., designed to deliver efficient power regulation with a compact footprint. This PMIC is part of the renowned ADP1196 series, known for its reliability and precision in power control, making it an excellent choice for a wide range of applications, including portable devices, networking equipment, and embedded systems.

Key Features

  • High-Efficiency Operation: The ADP1196ACBZ-02-R7 is engineered to provide high-efficiency power conversion, which helps in reducing heat dissipation and improving battery life in portable applications.
  • Integrated MOSFETs: This device includes built-in low on-resistance MOSFETs for the synchronous buck regulator, which contributes to its compact size and high efficiency.
  • Adjustable Output Voltage: The output voltage is adjustable, allowing for flexibility in powering various components that require different voltage levels.
  • Power Sequencing: It offers programmable power sequencing capabilities, ensuring that different system components are powered up and down in the correct order.
  • Protection Features: The PMIC comes with multiple protection features, including over-current protection (OCP), under-voltage lockout (UVLO), over-voltage protection (OVP), and thermal shutdown, ensuring the safety and reliability of the system.
  • Small Package Size: Housed in a compact, surface-mount package, the ADP1196ACBZ-02-R7 saves valuable board space and is suitable for space-constrained applications.

Applications

With its versatile features and efficient performance, the ADP1196ACBZ-02-R7 is ideal for a variety of applications:

  • Portable and Battery-Powered Devices
  • Networking Equipment
  • Embedded Systems
  • Industrial Control Systems
  • Medical Devices

Analog Devices Inc. is known for its commitment to quality and innovation, and the ADP1196ACBZ-02-R7 is a testament to their expertise in power management solutions. Whether you are designing a sophisticated medical device or a rugged industrial control system, this PMIC provides the performance and reliability required to meet the demands of your application.

You May Also Be Interested in

Vishay
IC PWR SWITCH N-CHAN 1:1 SC70-6 / 2 A, 1.2 V, Slew Rate Controlled Load Switch
Lowest to $0.8135
ON Semiconductor
IC PWR SWITCH P-CHAN 1:1 5TSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7816
Microchip Technology
IC PWR SWITCH N-CHAN 1:1 8SOIC
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8MSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC PWR SWITCH N-CHAN 1:1 6TQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC PWR SWTCH N-CHAN 1:1 TSOT23-8
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Lowest to $4.2958

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8299 $50.9382
38+ $2.6508 $100.7304
59+ $2.5612 $151.1108
84+ $2.3821 $200.0964
110+ $2.2926 $252.1860
137+ $2.2030 $301.8110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,070 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess