EN
  • EN
  • DE

ADP121-AUJZ30R7

Part No ADP121-AUJZ30R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3V 0.15A TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 3V
Output Current 150mA
Operating Supply Current 21μA to 40μA
Control Features Enable
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3V
Voltage - Dropout (Typical) 0.09V @ 150mA
Mounting SMD (SMT)
Case / Package TSOT-5
Win Source Part Number 077646-ADP121-AUJZ30R7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADP121-AUJZ30R7 CAD Model

Description

ADP121-AUJZ30R7: Low Dropout Linear Regulator

The ADP121-AUJZ30R7 is a high-performance, low dropout linear regulator manufactured by Analog Devices Inc., designed to provide a stable and reliable power supply in a wide range of applications. With its compact size and high accuracy, this regulator is ideal for portable and battery-powered devices, where maintaining a consistent voltage level is crucial for optimal performance.

Key Features

  • Output Voltage: This regulator offers a fixed output voltage of 3.0V, which is ideal for powering a variety of standard digital and analog circuits.
  • Low Dropout: The low dropout voltage allows the ADP121 to continue delivering a stable output even when the input-to-output differential is minimal, making it highly efficient for applications with tight power budgets.
  • High Accuracy: It provides high output voltage accuracy, which ensures that the connected components receive a consistent voltage, enhancing the reliability and performance of the overall system.
  • Low Quiescent Current: The device features a very low quiescent current, which significantly extends battery life in portable applications by reducing the power consumed when in standby mode.
  • Thermal Overload Protection: The regulator includes built-in thermal overload protection that safeguards the device and the application from damage due to excessive heat.
  • Current Limiting: Integrated current limiting prevents damage to the regulator during fault conditions, such as output short circuits or overloads.
  • Small Package: The ADP121 is available in a tiny 5-lead TSOT package, making it suitable for space-constrained applications.

Applications

The ADP121-AUJZ30R7 is versatile and can be used in a variety of applications, including:

  • Mobile Phones
  • PDAs and Personal Media Players
  • Portable and Battery-Powered Equipment
  • Digital Cameras and Audio Devices
  • Healthcare Monitoring Devices

With its combination of low dropout performance, high accuracy, and power-saving features, the ADP121-AUJZ30R7 from Analog Devices Inc. is an excellent choice for designers looking to enhance the efficiency and longevity of their portable and low-power applications.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8061 $54.1830
70+ $1.4819 $103.7330
105+ $1.4356 $150.7380
145+ $1.3893 $201.4485
190+ $1.3430 $255.1700
250+ $1.2041 $301.0250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,150 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess