EN
  • EN
  • DE

ADP125ARHZ

Part No ADP125ARHZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 0.5A 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 5V
Dropout Voltage-Max 0.23V @ 500mA
Output Current 500mA
Operating Supply Current 105μA to 280μA
PSRR 60dB (10kHz to 100kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 0.8 V to 5 V
Voltage - Dropout (Typical) 0.13V @ 500mA
Mounting SMD (SMT)
Case / Package 8-MSOP-EP
Win Source Part Number 077647-ADP125ARHZ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADP125ARHZ CAD Model

Description

ADP125ARHZ Voltage Regulator by Analog Devices Inc.

The ADP125ARHZ is a high-performance, low-dropout linear regulator from Analog Devices Inc., designed to deliver a continuous 500 mA of output current. This device is well-suited for providing stable voltage to sensitive electronics, making it an ideal choice for a wide range of applications, including portable and battery-powered equipment, medical devices, and instrumentation.

Key Features:

  • Output Current: Capable of delivering up to 500 mA of output current, the ADP125ARHZ can meet the needs of most moderate-power applications.
  • Low Dropout: The low dropout voltage allows the regulator to continue delivering a regulated output even when the supply voltage is close to the output voltage, enhancing efficiency and battery life in portable applications.
  • Wide Input Voltage Range: With an input voltage range from 2.3 V to 5.5 V, it is versatile for various circuits and battery chemistries.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.8 V to 5 V, providing flexibility for different design requirements.
  • High Accuracy: Output voltage accuracy is ±1%, ensuring reliable and consistent performance for precision applications.
  • Low Quiescent Current: The ADP125ARHZ features a low quiescent current, making it suitable for battery-powered devices where power conservation is critical.
  • Thermal Overload Protection: Built-in thermal overload protection safeguards the device against excessive temperature and power dissipation.
  • Short-Circuit Protection: The regulator includes short-circuit protection, enhancing the safety and reliability of the connected components.

Package and Availability:

The ADP125ARHZ is available in a compact 8-lead SOIC package, which is conducive to space-constrained applications. The small footprint and low-profile design make it an excellent choice for sleek, modern electronic designs. Analog Devices Inc. ensures the availability of this regulator through their extensive distribution network, providing designers with ready access to this high-quality component.

Applications:

With its versatile feature set and robust performance, the ADP125ARHZ is well-suited for a variety of applications, such as powering sensitive analog and digital ICs, RF devices, and portable communication equipment. Its ability to maintain a stable voltage in dynamic conditions makes it particularly valuable in applications where supply voltage may vary, such as in battery-operated devices during the discharge cycle.

You May Also Be Interested in

NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4621 $51.1735
75+ $1.3696 $102.7200
115+ $1.3233 $152.1795
165+ $1.2308 $203.0820
215+ $1.1845 $254.6675
265+ $1.1383 $301.6495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,800 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess