EN
  • EN
  • DE

ADP160ACBZ-4.2-R7

Part No ADP160ACBZ-4.2-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 4.2V 150MA 4WLCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-WLCSP (0.96x0.96)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 4-WFBGA, WLCSP
Case / Package 4-WLCSP (0.96x0.96)
Family Name ADP160
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADP160ACBZ-4.2-R7CT, ADP160ACBZ-4.2-R7DKR, ADP160ACBZ-4.2-R7-ND, ADP160ACBZ-4.2-R7TR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910614-ADP160ACBZ-4.2-R7
Ultra Librarian 3D Model Ultra Librarian ADP160ACBZ-4.2-R7 CAD Model

Description

ADP160ACBZ-4.2-R7 Voltage Regulator by Analog Devices Inc.

The ADP160ACBZ-4.2-R7 is a state-of-the-art, low dropout (LDO) linear voltage regulator designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This compact and efficient regulator is specifically engineered to deliver a fixed output voltage of 4.2V with an input voltage range from 2.3V to 5.5V, making it an ideal choice for a wide array of portable and battery-powered applications where energy efficiency is paramount.

With its ultra-low quiescent current of just 11 µA (typical), the ADP160ACBZ-4.2-R7 is optimized for use in power-sensitive devices, ensuring minimal power consumption during both active and standby modes. This characteristic extends battery life, which is crucial for handheld devices, medical monitors, and other portable electronics that demand long operational periods between charges.

The device is housed in a compact, 4-ball WLCSP (Wafer Level Chip Scale Package), which is not only space-saving but also offers excellent thermal performance. The package size makes it particularly suitable for space-constrained applications such as smartphones, wearables, and Internet of Things (IoT) devices.

Key features of the ADP160ACBZ-4.2-R7 include:

  • High Accuracy: Output voltage accuracy is maintained within ±1%, ensuring reliable and consistent performance.
  • Low Dropout: The LDO exhibits a low dropout performance, which allows it to maintain a stable output voltage even when the input-to-output differential is minimal.
  • Thermal Overload Protection: The built-in thermal overload protection safeguards the device against excessive temperature rise, enhancing system reliability.
  • Current Limiting: An internal current limit feature prevents damage from overcurrent conditions, contributing to the overall safety of the application circuit.
  • Noise Reduction: The regulator is designed to minimize output noise, a critical attribute for RF and precision analog circuits.

The ADP160ACBZ-4.2-R7 by Analog Devices Inc. is a robust and reliable solution for designers seeking to optimize their power management strategy without compromising on space or performance. Whether it's for consumer electronics, medical devices, or industrial instrumentation, this LDO voltage regulator offers a perfect blend of efficiency, precision, and compactness.

You May Also Be Interested in

Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9656 $57.9360
150+ $0.7923 $118.8450
230+ $0.7676 $176.5480
315+ $0.7428 $233.9820
405+ $0.7181 $290.8305
540+ $0.6438 $347.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,450 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess