The ADP1610ARMZ is a high-efficiency, DC-to-DC step-up converter designed and manufactured by Analog Devices Inc. This versatile component is ideal for a wide range of applications, including portable devices, where extended battery life is crucial. The ADP1610ARMZ is capable of generating output voltages up to 20V from an input voltage as low as 1.8V, making it an excellent choice for 1- to 3-cell alkaline, NiMH, or NiCd batteries, as well as 1-cell Li-Ion or Li-polymer batteries.
With its adjustable output voltage and switching frequencies up to 1.4 MHz, the ADP1610ARMZ allows for a compact design, utilizing small inductors and capacitors to reduce space and cost. Its high switching frequency also enables fast transient response, keeping the output voltage stable under dynamic load conditions.
The device features an integrated power switch and a synchronous rectifier, which enhances efficiency by reducing the need for an external diode. This efficiency, coupled with a quiescent current of under 25 µA, minimizes power loss during operation, thereby extending battery life in portable applications.
For safety and reliability, the ADP1610ARMZ includes various protection features such as under-voltage lockout (UVLO), thermal shutdown, and current limiting. These features ensure stable operation under a range of conditions and protect the device from potential damage due to over-current or excessive temperature.
This step-up converter is available in a compact 10-lead MSOP (Mini Small Outline Package) with an exposed pad for enhanced thermal performance. The ADP1610ARMZ's small footprint and low profile make it an excellent choice for space-constrained applications such as handheld devices, wireless sensors, and medical equipment.
Key specifications of the ADP1610ARMZ include:
- Input Voltage Range: 1.8V to 5.5V
- Adjustable Output Voltage: Up to 20V
- High Efficiency: Up to 94%
- Low Quiescent Current:
- High Switching Frequency: Up to 1.4 MHz
- Integrated Synch FETs
- Thermal Shutdown and Current Limiting
- Package: 10-Lead MSOP with Exposed Pad
Overall, the ADP1610ARMZ from Analog Devices Inc. offers a high-performance solution for boosting battery voltages to higher levels in a compact and efficient manner, making it a go-to choice for designers looking to maximize the performance of their portable and battery-powered applications.