EN
  • EN
  • DE

ADP1708ARDZ-R7

Part No ADP1708ARDZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 1A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 5V
Dropout Voltage-Max 0.6V @ 1A
Output Current 1A
Operating Supply Current 390μA to 1.55mA
PSRR 70dB to 56dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 0.8 V to 5 V
Voltage - Dropout (Typical) 0.345V @ 1A
Mounting SMD (SMT)
Case / Package 8-SOIC-EP
Win Source Part Number 077651-ADP1708ARDZ-R7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADP1708ARDZ-R7 CAD Model

Description

ADP1708ARDZ-R7: A High-Performance Linear Regulator by Analog Devices Inc.

Discover the ADP1708ARDZ-R7, a cutting-edge linear voltage regulator from the renowned manufacturer Analog Devices Inc. This high-performance component is designed to meet the rigorous demands of modern electronic applications, offering a perfect blend of efficiency, reliability, and versatility.

Key Features

  • Adjustable Output Voltage: The ADP1708ARDZ-R7 provides a variable output voltage range, which can be finely tuned to meet the specific requirements of your application, ensuring optimal performance and compatibility.
  • High Output Current: Capable of delivering up to 1A of continuous output current, this regulator is suitable for powering a wide array of devices, from sensitive RF circuits to robust microprocessors.
  • Low Dropout Voltage: With a low dropout voltage, the ADP1708ARDZ-R7 maintains regulation even when the supply voltage is very close to the output voltage, making it ideal for battery-powered applications where maximum energy efficiency is crucial.
  • Excellent Load and Line Regulation: The device features superior load and line regulation characteristics, ensuring a stable output voltage across a range of input voltages and load conditions.
  • Thermal Overload Protection: Built-in thermal overload protection safeguards the device and the system it powers from damage due to excessive heat, enhancing overall durability and reliability.
  • Short-Circuit Protection: The regulator includes short-circuit protection, providing an additional layer of security against circuit malfunctions and potential failures.

Applications

The ADP1708ARDZ-R7 is highly versatile and can be used in a diverse set of applications, including:

  • Portable and battery-powered devices
  • Wireless infrastructure
  • Networking equipment
  • Medical instrumentation
  • Automotive electronics

Package and Availability

The ADP1708ARDZ-R7 is available in a compact SOIC-8 package, which is convenient for space-constrained applications. Its surface-mount design allows for efficient assembly and integration into a variety of electronic systems. Analog Devices Inc. ensures that this product meets the highest quality standards and is available for order through their distribution network.

For engineers and designers seeking a reliable power management solution, the ADP1708ARDZ-R7 from Analog Devices Inc. represents a top-tier choice that combines performance, precision, and protection in one robust package.

You May Also Be Interested in

Panasonic
Need more? Email Us
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Panasonic
Need more? Email Us
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6918 $51.6098
26+ $3.8497 $100.0922
41+ $3.7294 $152.9054
56+ $3.6091 $202.1096
72+ $3.4888 $251.1936
96+ $3.1279 $300.2784
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,090 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess