The ADP1714AUJZ-1.0-R7 is a high-performance, low-dropout linear regulator designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This component offers a fixed output voltage of 1.0V, making it suitable for a variety of applications that require a stable and precise voltage supply.
Key Features
- Low Dropout: The ADP1714AUJZ-1.0-R7 boasts a low dropout voltage, ensuring efficient operation even when the supply voltage is close to the output voltage, making it ideal for battery-powered devices.
- High Output Accuracy: This regulator offers excellent output voltage accuracy, which is critical for sensitive electronic circuits that demand a stable power supply.
- Current Limiting and Thermal Overload Protection: Built-in safety features protect the device and the application from damage due to excessive current and overheating.
- Low Quiescent Current: The device features a low quiescent current, contributing to the extended battery life in portable applications.
- Compact SOT-23 Package: The small footprint of the SOT-23 package makes it an excellent choice for space-constrained applications.
Applications
The ADP1714AUJZ-1.0-R7 is versatile and can be used in a wide range of applications, including but not limited to:
- Portable and battery-powered devices
- Mobile phones and PDAs
- Digital cameras and audio devices
- Wireless LAN devices
- GPS receivers
Product Specifications
Parameter
Value
Output Voltage
1.0V
Dropout Voltage
Typically low
Package
SOT-23
Operating Temperature Range
-40°C to +125°C
The ADP1714AUJZ-1.0-R7 from Analog Devices Inc. represents a highly reliable and efficient solution for a range of voltage regulation requirements, delivering consistent performance in a compact package.