EN
  • EN
  • DE

ADP1972ARUZ-R7

Part No ADP1972ARUZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 12 Weeks
Features Buck Regulator Positive Output Step-Down - DC-DC Controller IC 16-TSSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Supply Voltage 6V ~ 60V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width)
Case / Package 16-TSSOP
Family Name ADP1972
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADP1972ARUZ-R7TR, ADP1972ARUZ-R7DKR, ADP1972ARUZ-R7CT
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860258-ADP1972ARUZ-R7
Ultra Librarian 3D Model Ultra Librarian ADP1972ARUZ-R7 CAD Model

Description

ADP1972ARUZ-R7 Buck or Boost PWM Controller

The ADP1972ARUZ-R7 is a versatile PWM (Pulse Width Modulation) controller designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This controller is specifically engineered to facilitate both buck and boost DC-to-DC converter applications, offering a flexible solution for managing power requirements in a wide array of electronic devices.

With its adjustable frequency range from 100 kHz to 2 MHz, the ADP1972ARUZ-R7 provides designers with the ability to optimize their power supply designs for efficiency, size, and performance. The device supports a variety of topologies, including synchronous and non-synchronous configurations, making it a highly adaptable choice for different design needs.

One of the key features of the ADP1972ARUZ-R7 is its precision-enabled voltage reference, which ensures consistent and reliable operation. This, combined with its integrated soft start function, minimizes inrush current and protects both the controller and the downstream components during power-up sequences.

The controller's robust protection features include overcurrent protection (OCP), which safeguards the device against excessive current conditions, and thermal shutdown, which prevents damage from overheating. These protective measures ensure the longevity and reliability of both the controller and the overall system.

The ADP1972ARUZ-R7 comes in a compact TSSOP-16 package, making it suitable for space-constrained applications. Its surface-mount design allows for efficient assembly and integration into a variety of circuit boards.

In summary, the ADP1972ARUZ-R7 from Analog Devices Inc. is a highly flexible and efficient PWM controller that meets the stringent requirements of modern power supply designs. Whether for industrial, automotive, or consumer electronics, this controller stands out for its adaptability, precision, and protective features, ensuring optimal performance in a range of voltage regulation scenarios.

You May Also Be Interested in

Texas Instruments
Lowest to $1.7463
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Texas Instruments
Lowest to $4.0465

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.7001 $60.9007
17+ $7.1386 $121.3562
26+ $6.9154 $179.8004
35+ $6.6925 $234.2375
45+ $6.4693 $291.1185
60+ $5.8001 $348.0060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,260 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess